EN
  • EN
  • DE

MCIMX257CJM4

Part No MCIMX257CJM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX25 400MHZ 400MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)
Manufacturer NXP
Series i.MX25
Package Tray
Part Status Obsolete
Core Processor ARM926EJ-S
Speed 400MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 400-LFBGA
Case / Package 400-LFBGA (17x17)
Family Name MCIMX25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926526-MCIMX257CJM4
Ultra Librarian 3D Model Ultra Librarian MCIMX257CJM4 CAD Model

Description

Product Overview: MCIMX257CJM4

The MCIMX257CJM4 is a high-performance, power-efficient microprocessor from NXP's i.MX25 family, designed to meet the needs of the growing embedded electronics market. This processor is built upon an advanced ARM926EJ-S core, operating at a speed of up to 400 MHz, which provides a robust platform for applications that require multimedia processing, reliable connectivity, and low power consumption.

Key Features:

  • ARM926EJ-S Core: The ARM926EJ-S core ensures efficient handling of computational tasks with a balance of performance and power consumption, making it suitable for a wide range of applications.
  • High Integration: The MCIMX257CJM4 integrates several peripherals, including LCD controllers, USB OTG, and multiple serial interfaces, reducing the need for additional external components and simplifying design efforts.
  • Low Power Operation: Designed with power-sensitive applications in mind, the processor supports various power-saving modes, allowing for extended battery life in portable devices.
  • Connectivity: With built-in Ethernet and multiple UARTs, the processor facilitates seamless connectivity, enabling it to handle complex communication tasks with ease.
  • Multimedia Support: The processor features an LCD controller with touchscreen support and an image processing unit, making it an excellent choice for multimedia applications.

Applications:

The versatile nature of the MCIMX257CJM4 makes it ideal for a diverse range of applications, including:

  • Industrial Control Systems
  • Medical Devices
  • Automotive Infotainment
  • Smart Appliances
  • Portable Navigation Devices
  • Point-of-Sale Terminals

With its combination of performance, integration, and efficiency, the MCIMX257CJM4 stands out as a microprocessor that can drive innovation and reliability in embedded systems. Whether it's for sophisticated industrial machinery or consumer electronics, the MCIMX257CJM4 by NXP is engineered to deliver a powerful and flexible solution for today's demanding applications.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8170 $71.2680
8+ $14.6188 $116.9504
13+ $14.1626 $184.1138
17+ $13.7052 $232.9884
22+ $13.2490 $291.4780
30+ $11.8780 $356.3400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess