EN
  • EN
  • DE

MCF5307CFT66B

Part No MCF5307CFT66B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208FQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor Coldfire V3
Core Size 32-Bit
Speed 66MHz
Connectivity EBI/EMI, I2C, UART/USART
Peripherals DMA, POR, WDT
Number of I/O 16
Program Memory Type ROMless
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 208-BFQFP
Supplier Device Package 208-FQFP (28x28)
Part Number Series MCF5307
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809273-MCF5307CFT66B
Ultra Librarian 3D Model Ultra Librarian MCF5307CFT66B CAD Model

Description

The NXP MCF5307CFT66B is a high-performance integrated microprocessor designed for embedded control applications. This powerful microprocessor is part of NXP's ColdFire® family, which is renowned for its exceptional computing capabilities and efficiency in a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • Core: The MCF5307CFT66B is built around a 32-bit ColdFire V3 core, which provides a perfect balance between high performance and low power consumption.
  • Clock Speed: Operating at a clock speed of 66 MHz, this microprocessor delivers swift processing capabilities for complex tasks and real-time operations.
  • Integrated Memory Management: It includes an on-chip memory management unit (MMU) that supports full virtual memory implementations, enhancing the processor's ability to handle sophisticated multitasking environments.
  • On-Chip Peripherals: Equipped with a variety of integrated peripherals, the MCF5307CFT66B streamlines design and reduces system costs. These peripherals include DMA controllers, timers, UARTs, and more.
  • Embedded Floating-Point Unit: The inclusion of a floating-point unit (FPU) allows for efficient handling of computations that require high numerical precision, which is crucial for scientific and engineering applications.

Applications

The versatility of the MCF5307CFT66B makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive control units
  • Medical devices
  • Networking equipment
  • Home automation systems

Technical Specifications

Attribute Details
Package 256-Pin BGA
Supply Voltage 3.3V
I/O Voltage 5V Tolerant
Operating Temperature -40°C to +85°C

With its robust feature set and NXP's commitment to quality, the MCF5307CFT66B is a reliable choice for developers looking to build sophisticated systems with demanding processing requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess