EN
  • EN
  • DE

MCF52210CVM80

Part No MCF52210CVM80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ColdFire Microcontroller | IC MCU 32BIT 64KB FLASH 81MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 80MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 55
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 81-LBGA
Supplier Device Package 81-MAPBGA
Family Part Number MCF52210
Manufacturer Pack Quantity 240
MSL Level 3 (168 Hours)
Win Source Part Number 1220636-MCF52210CVM80
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52210CVM80 CAD Model

Description

The NXP MCF52210CVM80 is a highly integrated and efficient microcontroller designed to cater to a wide range of embedded applications. It is part of NXP's MCF5221x family, which is known for its exceptional performance and flexibility. This microcontroller is particularly suitable for industrial control, medical devices, home automation, and many other applications that require robust processing capabilities and varied connectivity options.

Key Features

  • CPU: The MCF52210CVM80 is powered by a 32-bit ColdFire V2 core that operates at a maximum frequency of 80 MHz, delivering the computational power necessary for complex tasks.
  • Memory: It comes with 128 KB of embedded flash memory for program storage and 32 KB of SRAM, which provides ample space for real-time data processing and storage.
  • Connectivity: This microcontroller features a variety of communication interfaces including USB 2.0 On-The-Go (OTG) controller, two UARTs, I²C, SPI, and CAN 2.0B modules, ensuring versatile peripheral connections and data exchange.
  • Timers and PWM: With multiple timers, including a Real-Time Clock (RTC), and up to 8 PWM channels, it is well-suited for timing-sensitive applications and motor control.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC with up to 16 channels allows for precise measurement of analog signals, making it ideal for sensor interfacing.
  • Operating Voltage and Temperature: The device operates within a voltage range of 3.0V to 3.6V and can withstand temperatures ranging from -40°C to +85°C, ensuring reliable performance under various environmental conditions.
  • Package: The MCF52210CVM80 comes in a compact 81-pin MAPBGA package, which is suitable for space-constrained applications.

Applications

With its rich set of features, the MCF52210CVM80 is an ideal choice for a multitude of applications. It excels in scenarios that require a combination of control, processing power, and connectivity, such as industrial automation systems, sophisticated medical equipment, smart home devices, and automotive control units.

Conclusion

In summary, the NXP MCF52210CVM80 is a versatile and powerful microcontroller that offers a balance of performance, integration, and power efficiency. Its comprehensive set of features and connectivity options make it a go-to choice for designers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess