EN
  • EN
  • DE

MCF51QU32VFM

Part No MCF51QU32VFM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Advance Information Temperature range (ambient): -40°C to 105°C | IC MCU 32BIT 32KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 22
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 8x12b; D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number MCF51QU32
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1220629-MCF51QU32VFM
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51QU32VFM CAD Model

Description

Introducing the NXP MCF51QU32VFM Microcontroller

Experience the power and flexibility of the NXP MCF51QU32VFM, a highly integrated, 32-bit microcontroller designed to cater to a wide array of applications. This device belongs to the MCF51QU series, which is part of the V1 ColdFire family of microcontrollers, known for their exceptional performance and reliability.

Key Features

  • Core: The MCF51QU32VFM is built around a V1 ColdFire core, operating at a speed of up to 50 MHz, which provides a balanced compromise between processing power and power consumption.
  • Memory: It boasts 32 KB of on-chip flash memory, which is ideal for storing applications, and 2 KB of RAM for efficient data handling.
  • Communication Interfaces: A variety of communication options are available including I2C, SPI, and two UARTs, enabling seamless connectivity and data exchange with peripheral devices.
  • Timers: The device includes multiple timers such as an 8-channel 16-bit timer/pulse-width modulator (TPM) module, two 2-channel, and an 8-channel 12-bit analog-to-digital converter (ADC) for precise time measurements and analog signal processing.
  • Input/Output: Up to 51 General Purpose Input/Output (GPIO) pins provide ample interfacing capabilities with external hardware.
  • Package: The microcontroller comes in a compact 64-QFN package, making it suitable for space-constrained applications.

Target Applications

The MCF51QU32VFM microcontroller is a versatile solution that can be employed in various sectors such as industrial control systems, home automation, medical devices, and consumer electronics. Its robust set of features enables developers to create complex and reliable systems that require real-time control, connectivity, and low-power operation.

Development Support

NXP provides comprehensive development support for the MCF51QU32VFM with software libraries, development tools, and reference designs to accelerate the development process. The microcontroller is supported by the CodeWarrior Development Studio, which offers an integrated development environment (IDE) with debugger, compiler, and flash programming utilities.

In conclusion, the NXP MCF51QU32VFM microcontroller is a powerful and cost-effective solution for designers looking to develop advanced embedded systems with minimized development time and increased functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5398 $60.1766
40+ $2.9045 $116.1800
62+ $2.8137 $174.4494
85+ $2.7230 $231.4550
110+ $2.6322 $289.5420
147+ $2.3599 $346.9053
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess