EN
  • EN
  • DE
  • IT

MC9S12XDT256CAA

Part No MC9S12XDT256CAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12X CISC 256KB Flash 2.5V/5V Automotive 80-Pin PQFP Tray / IC MCU 16BIT 256KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12X
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Supply Voltage 2.35 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-QFP
Manufacturer Package 80-QFP (14x14)
Win Source Part Number 788180-MC9S12XDT256CAA
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12XDT256
Introduction Date November 19, 2005
ECCN 3A991.a.2
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S12XDT256CAA CAD Model

Description

The NXP MC9S12XDT256CAA is a 16-bit microcontroller that is part of the HCS12X family, designed to deliver exceptional performance and reliability for automotive and industrial applications. This powerful microcontroller integrates a wealth of features to meet the demanding requirements of advanced embedded systems.

Key Features:

  • Core: Enhanced HCS12X CPU core, up to 50 MHz bus speed
  • Memory: 256 KB Flash memory, 12 KB RAM, 4 KB EEPROM
  • Timers: Multiple 16-bit timers, including 8-channel IC/OC enhanced capture timer, 8-channel, 16-bit timer, and 2-channel, 16-bit pulse width modulator (PWM)
  • Communication Interfaces: Includes two SCI (Serial Communication Interface) modules, two SPI (Serial Peripheral Interface) modules, and an IIC (Inter-Integrated Circuit) bus interface
  • Analog to Digital Converter: 16-channel, 10-bit resolution ADC
  • Input/Output: Up to 91 general purpose I/O pins
  • System Protection: Features include low-voltage detection, clock monitor, and COP (Computer Operating Properly) watchdog
  • Advanced Interrupt Capability: 16 priority levels with 8 levels of preemption
  • Package: 112-Pin LQFP (Low-Profile Quad Flat Package)

The MC9S12XDT256CAA is engineered with an emphasis on mixed-signal capabilities, which makes it ideal for applications requiring complex control and high levels of connectivity. Its robust design includes a Background Debug Mode (BDM) for advanced system debugging and programming.

With its comprehensive feature set and advanced peripherals, the NXP MC9S12XDT256CAA microcontroller is a versatile choice for applications in automotive control systems, sensor networks, industrial automation, and other embedded control systems. Its reliable performance and flexible I/O options ensure that it can adapt to a wide range of design requirements, providing a solid foundation for complex and sophisticated electronic systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.2858 $61.2858
2+ $50.2858 $100.5716
4+ $48.7143 $194.8572
5+ $47.1429 $235.7145
6+ $45.5715 $273.4290
8+ $40.8572 $326.8576
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 213 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess