EN
  • EN
  • DE
  • IT

MC9S12XA512CAL

Part No MC9S12XA512CAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 112LQFP  /  HCS12X series Microcontroller IC 16-Bit 80MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 2.35V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935321071557
Standard Package 300
Win Source Part Number 990372-MC9S12XA512CAL
Ultra Librarian 3D Model Ultra Librarian MC9S12XA512CAL CAD Model

Description

NXP MC9S12XA512CAL Microcontroller

The NXP MC9S12XA512CAL microcontroller is a highly integrated, 16-bit device designed for automotive and industrial control systems. It is part of the HCS12X family of microcontrollers that are known for their robust design, exceptional performance, and flexibility. This microcontroller combines the enhanced HCS12X core with a rich set of peripherals, making it an ideal choice for complex applications requiring a high level of integration and low power consumption.

Featuring 512 KB of flash memory, the MC9S12XA512CAL provides ample space for complex applications and the ability to update firmware in the field via its in-application programmable flash. With 32 KB of RAM, it offers sufficient temporary data storage for real-time operations. The device operates at a frequency of up to 80 MHz, delivering the computational power necessary for demanding tasks.

One of the key benefits of the MC9S12XA512CAL is its comprehensive set of peripherals. It includes multiple communication interfaces such as CAN, SPI, and SCI, enabling the microcontroller to connect with other devices and form the backbone of a multi-layered system. It also features an 8-channel 12-bit analog-to-digital converter (ADC), which allows for precise measurement of analog signals, making it suitable for sensor interfacing and data acquisition tasks.

The microcontroller's Timer Module (TIM) provides a wide range of timing and counting capabilities, including input capture, output compare, and pulse-width modulation (PWM) functionality. This makes the MC9S12XA512CAL an excellent choice for motor control and other timing-critical applications. The inclusion of an Enhanced Capture Timer (ECT) further extends its capabilities in event-driven and timing-sensitive systems.

For security and integrity, the MC9S12XA512CAL incorporates features such as a Memory Protection Unit (MPU) and a Code Security Module (CSM). These features help to prevent unauthorized access to memory and provide a mechanism to secure the application code against tampering.

Designed with a focus on reliability and durability, the MC9S12XA512CAL operates over an extended temperature range, which is crucial for harsh environment applications. With its robust set of features and capabilities, the NXP MC9S12XA512CAL microcontroller stands as a versatile and reliable solution for a wide array of automotive and industrial control systems.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess