EN
  • EN
  • DE

MC9S12NE64VTU

Part No MC9S12NE64VTU
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit Microcontroller | IC MCU 16BIT 64KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor HCS12
Data Bus Width 16-Bit
Speed 25MHz
Connectivity EBI/EMI, Ethernet, I2C, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 38
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 2.375V ~ 3.465V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-TQFP-EP (14x14)
Family Part Number MC9S12NE64
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1220571-MC9S12NE64VTU
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12NE64VTU CAD Model

Description

Introducing the NXP MC9S12NE64VTU Microcontroller

The NXP MC9S12NE64VTU is a highly integrated, single-chip microcontroller designed to cater to the demanding needs of embedded systems requiring network connectivity. This powerful microcontroller is part of NXP's HCS12 family, renowned for delivering exceptional performance and reliability.

The MC9S12NE64VTU is built around the 16-bit HCS12 core, which operates at a frequency of up to 25 MHz. It features 64KB of on-chip flash memory, providing ample space for application code storage, and 8KB of RAM, ensuring smooth operation and data processing. Additionally, the microcontroller includes an integrated 10/100 Mbps Ethernet MAC, making it an ideal choice for networked applications.

One of the standout features of this microcontroller is its rich set of peripherals. It offers various communication interfaces, including SPI, I2C, and SCI (UART), which are essential for connecting to other devices and peripherals. Furthermore, the MC9S12NE64VTU is equipped with 8-channel, 10-bit Analog-to-Digital Converters (ADCs), allowing it to interface with analog sensors and convert their readings to digital values for processing.

The microcontroller also boasts an impressive array of timers, including four 8-channel, 16-bit Timer Interface Modules (TIM) and two 8-channel, 16-bit Enhanced Capture Timer (ECT) modules. These timers support a wide range of functions, such as PWM generation, input capture, and output compare, which are crucial for precise control tasks.

Designed with robustness in mind, the MC9S12NE64VTU operates within the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. Its 112-pin LQFP (Low Profile Quad Flat Package) encapsulates all these features into a compact footprint, ensuring that it can fit into space-constrained applications.

In summary, the NXP MC9S12NE64VTU microcontroller is a feature-rich solution that combines network connectivity, a broad set of peripherals, and a powerful 16-bit core. It is perfectly suited for industrial control, building automation, and any embedded system that requires reliable network communication and robust performance.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess