EN
  • EN
  • DE

MC9S12GN32F0CLFR

Part No MC9S12GN32F0CLFR
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830502-MC9S12GN32F0CLFR
Ultra Librarian 3D Model Ultra Librarian MC9S12GN32F0CLFR CAD Model

Description

The NXP MC9S12GN32F0CLFR is a sophisticated 16-bit microcontroller that belongs to the HCS12 family, designed to cater to the demanding needs of automotive and industrial control applications. This high-performance microcontroller integrates a wealth of features and capabilities to enable complex, real-time control and processing tasks.

Key Features

  • Core: The device is built around the HCS12 core, which operates at a frequency of up to 25 MHz, providing the balance between power consumption and processing speed.
  • Memory: It boasts 32 KB of on-chip flash memory, allowing for reliable storage of the user's application code, and 2 KB of RAM for efficient data manipulation and storage.
  • Advanced I/O Capabilities: This microcontroller comes with a variety of input/output options, including digital I/O ports, analog-to-digital converters (ADCs), and multiple communication interfaces such as SCI, SPI, and I2C modules, making it highly versatile for interfacing with various peripherals and sensors.
  • Robust Timers: Equipped with an array of timers, including an 8-channel, 16-bit timer module and a 2-channel, 16-bit pulse width modulation (PWM) module, it can handle complex timing and control operations.
  • Integrated CAN Interface: The inclusion of a Controller Area Network (CAN) module facilitates robust and reliable communication in automotive and industrial networks.
  • Low Power Modes: Multiple power-saving modes are available to reduce power consumption during idle periods without compromising performance.
  • Package: This microcontroller is available in an LQFP-48 package, offering a compact footprint for space-constrained applications.

Applications

The MC9S12GN32F0CLFR is ideal for a range of applications where reliable performance and real-time control are paramount. It is commonly used in automotive control systems, factory automation, robotics, and other industrial control scenarios. Its robust feature set also makes it suitable for sensor management, motor control, and various communication protocol implementations.

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the MC9S12GN32F0CLFR is no exception. It is designed to meet the rigorous standards required for automotive-grade components, ensuring dependable operation even in harsh environments.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess