EN
  • EN
  • DE
  • IT

MC9S12DG128BCPV

Part No MC9S12DG128BCPV
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 128KB Flash 2.5V/5V Automotive 112-Pin LQFP / IC MCU 16BIT 128KB FLASH 112LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage 2.35 V ~ 5.25 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 112-LQFP
Manufacturer Package 112-LQFP (20x20)
Win Source Part Number 788163-MC9S12DG128BCPV
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12DG128
Introduction Date April 20, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC9S12DG128BCPV CAD Model

Description

The NXP MC9S12DG128BCPV is a highly integrated microcontroller tailored for automotive and industrial applications. As part of the NXP HCS12 family, this microcontroller combines the ease of use of a high-level language with the flexibility of a low-level microcontroller, making it a versatile choice for a wide array of applications.

Key Features:

  • Core: The MC9S12DG128BCPV is built around a 16-bit HCS12 central processing unit, which operates at a frequency of up to 25 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It comes equipped with 128 KB of Flash memory, which is highly reliable for storing firmware and applications, and 8 KB of RAM for dynamic data processing.
  • Advanced Timer: The microcontroller features a complex timer module that includes an enhanced capture timer, output compare, and pulse accumulator, making it ideal for precise timing and control operations.
  • Multiple Communication Interfaces: It offers a variety of communication interfaces, including two Serial Communications Interface (SCI) modules, two Serial Peripheral Interface (SPI) modules, and an Inter-Integrated Circuit (I²C) bus, allowing for flexible connection with peripherals and other microcontrollers.
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit Analog-to-Digital Converter (ADC) enables the microcontroller to convert analog signals into digital data for processing.
  • Package: The device is available in a 112-pin LQFP package, which is conducive to space-constrained applications.

Applications:

With its robust feature set, the NXP MC9S12DG128BCPV is well-suited for automotive applications such as engine control units, body control modules, and industrial control systems. Its reliability and performance also make it a good choice for sensor interfaces, robotics, and other embedded systems that require high-speed processing and a variety of communication options.

Quality and Reliability:

NXP is known for its commitment to quality, and the MC9S12DG128BCPV microcontroller is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance in harsh environments.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess