EN
  • EN
  • DE

MC9S12A256MPVE

Part No MC9S12A256MPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 256KB Flash 2.5V/5V Automotive 112-Pin LQFP Tray / IC MCU 16BIT 256KB FLASH 112LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 12K x 8
Supply Voltage 2.35 V ~ 5.25 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 112-LQFP
Manufacturer Package 112-LQFP (20x20)
Win Source Part Number 788150-MC9S12A256MPVE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12A256
Introduction Date March 04, 2006
ECCN 3A991.a.2
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S12A256MPVE CAD Model

Description

The NXP MC9S12A256MPVE is a sophisticated 16-bit microcontroller that is part of the HCS12 family, designed to cater to the demanding needs of automotive and industrial control applications. This powerful microcontroller combines high-performance data processing capabilities with a high degree of functional integration to provide a versatile and efficient solution for complex embedded systems.

Key Features

  • Core: The device features a 16-bit HCS12 central processing unit (CPU), providing a perfect balance between low power consumption and high-speed processing, with a maximum CPU frequency of 25 MHz.
  • Memory: It boasts a 256 KB flash memory, which is ideal for storing large applications, and 12 KB of RAM for efficient data handling.
  • Digital Peripherals: The microcontroller includes a rich set of digital peripherals such as multiple serial communication interfaces (SCI), serial peripheral interfaces (SPI), and an inter-integrated circuit (I2C) bus, enabling seamless connectivity and communication with other devices in a system.
  • Analog Modules: It comes with integrated analog modules like an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), enhancing its utility in processing and controlling analog signals within embedded applications.
  • Timers: A comprehensive suite of timers, including an 8-channel timer module, 8-channel pulse width modulator (PWM), and a real-time interrupt timer, support complex timing and control operations.
  • Package: The MC9S12A256MPVE is available in a 112-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications while offering ample I/O options for interfacing with external components.

Applications

This microcontroller is ideal for a wide range of applications, particularly in the automotive sector, such as engine control units, transmission control, body control modules, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial control systems, robotics, and other embedded systems that require robust performance and reliability.

Additional Information

The NXP MC9S12A256MPVE is supported by a comprehensive development ecosystem, including software tools, development boards, and a strong community of developers and experts. This ensures that designers and engineers can rapidly develop and deploy applications with this microcontroller at their core.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess