EN
  • EN
  • DE

PCF8576T,112

Part No PCF8576T,112
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DVR UNVRSL LOW-MUX 56VSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LCD
Configuration 8 Segment, 15 Segment, 160 Element
Digits or Characters 10 Characters, 20 Characters, 160 Elements
Operating Supply Current 180μA
Supply Voltage - Operating 2 V to 9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-VSOP
Win Source Part Number 135141-PCF8576T,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8576T,112 CAD Model

Description

Product Overview: PCF8576T,112 - Universal LCD Driver

The PCF8576T,112 is a versatile, low-power LCD driver, developed by NXP Semiconductors, designed to drive alphanumeric displays of up to 160 segments. This integrated circuit (IC) is particularly suitable for applications requiring extended battery life and improved display readability under diverse lighting conditions. It is an ideal choice for a wide range of products, including industrial displays, consumer electronics, and automotive applications.

The PCF8576T,112 operates under the I²C-bus interface, which allows for easy communication with the majority of microcontrollers. This feature simplifies the system design and reduces the number of required I/O lines, contributing to a more cost-effective and compact PCB layout. Moreover, the IC supports a wide range of supply voltages (from 2.5V to 6V), making it flexible for various power supply designs.

One of the key features of the PCF8576T,112 is its ability to operate in a multiplexed mode, handling up to 1/4 duty for static displays and up to 1/8 duty for multiplexed displays. This flexibility allows designers to choose the optimal trade-off between the number of segments and the quality of the display. Additionally, the IC provides an internal oscillator that reduces the need for external components, further simplifying the design and reducing costs.

The device also includes an on-chip LCD bias generation with voltage-follower buffers, which ensures stable and consistent voltage levels for driving the LCD, resulting in clear and stable display quality. The PCF8576T,112 also features a low-power consumption mode, which is particularly useful for battery-powered applications where power efficiency is crucial.

In summary, the PCF8576T,112 from NXP is a highly integrated and efficient solution for driving LCDs in a variety of applications. Its I²C-bus compatibility, multiplexing capabilities, wide voltage range, and low-power features make it a robust and versatile choice for designers looking to create compact, reliable, and user-friendly interfaces.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess