EN
  • EN
  • DE

MC9S08SH4CFK

Part No MC9S08SH4CFK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 24QFN / S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Bulk
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN-EP (4x4)
Base Product Number MC9S08
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number NXPNXPMC9S08SH4CFK,2156-MC9S08SH4CFK
Standard Package 1
Win Source Part Number 1322137-MC9S08SH4CFK
Ultra Librarian 3D Model Ultra Librarian MC9S08SH4CFK CAD Model

Description

The NXP MC9S08SH4CFK is a high-performance, 8-bit microcontroller designed to cater to a wide range of embedded applications. It is part of the S08 family, which is well-known for its robust architecture, low power consumption, and versatility in various electronic systems.

Key Features:

  • Core: The device is built around the HCS08 core, which operates at a maximum frequency of 40 MHz, providing a balance between processing power and energy efficiency.
  • Flash Memory: It comes with 4KB of on-chip flash memory, which is ideal for storing firmware and application code.
  • RAM: The microcontroller includes 256B of RAM for data storage and efficient operation of software routines.
  • I/O Pins: It offers 25 general-purpose input/output (GPIO) pins, allowing for versatile connection options with external peripherals and sensors.
  • Timers: Multiple timing systems are available, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for accurate event timing and waveform generation.
  • Analog-to-Digital Converter: An integrated 10-bit ADC provides precise analog signal measurement, crucial for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: The MC9S08SH4CFK supports various serial communication protocols, including SCI (Serial Communication Interface) and I²C (Inter-Integrated Circuit), facilitating easy integration into embedded systems.
  • Voltage Range: It operates within a voltage range of 2.7V to 5.5V, accommodating a variety of power supply configurations.
  • Temperature Range: The device is specified for operation over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: The microcontroller is available in a 32-QFN package, which is compact and suitable for space-constrained applications.

With its integrated features and capabilities, the NXP MC9S08SH4CFK is an excellent choice for applications such as industrial control systems, consumer electronics, automotive modules, and IoT devices. Its ease of use and development, combined with NXP's support and resources, make it a go-to solution for designers looking to create reliable and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess