EN
  • EN
  • DE

MC9S08SH32CWL

Part No MC9S08SH32CWL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S08SH32 Series Features | IC MCU 8BIT 32KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 23
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MC9S08SH32
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1220519-MC9S08SH32CWL
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08SH32CWL CAD Model

Description

Overview of NXP MC9S08SH32CWL

The NXP MC9S08SH32CWL is a versatile 8-bit microcontroller that is part of the highly efficient S08 family, designed to deliver robust performance in a wide range of embedded applications. This microcontroller is particularly well-suited for industrial control, consumer electronics, and automotive systems where low power consumption and high integration are essential.

Key Features

  • Core: The device features an HCS08 core with a maximum CPU frequency of 40 MHz, providing a balanced compromise between processing power and energy efficiency.
  • Memory: It comes equipped with 32KB of flash memory, ensuring ample space for application code, and 2KB of RAM for efficient data handling and processing.
  • Timers: A range of timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) provide versatile timing and control capabilities for complex tasks.
  • Communication Interfaces: Multiple communication interfaces such as I2C, SPI, and SCI (UART) allow for easy integration with peripheral devices and facilitate serial data transfer.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 8 channels enables the microcontroller to interface with analog sensors and convert their signals for digital processing.
  • Supply Voltage: The MC9S08SH32CWL operates within a supply voltage range of 2.7V to 5.5V, accommodating various power supply configurations and ensuring compatibility with other system components.
  • Temperature Range: A wide operating temperature range from -40°C to +85°C guarantees reliable performance in harsh environmental conditions.
  • Package: The microcontroller is available in a compact 28-pin SOIC package, which is ideal for space-constrained applications.

Applications

The NXP MC9S08SH32CWL is engineered to meet the needs of a broad spectrum of applications. Its robust feature set makes it an excellent choice for applications such as:

  • Home automation systems
  • Industrial control systems
  • Automotive control modules
  • Consumer electronics
  • Portable medical devices

With its combination of performance, integration, and efficiency, the NXP MC9S08SH32CWL stands out as a microcontroller that can help designers meet the evolving demands of modern embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4469 $52.2345
12+ $8.5718 $102.8616
19+ $8.3040 $157.7760
25+ $8.0361 $200.9025
33+ $7.7682 $256.3506
44+ $6.9646 $306.4424
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess