EN
  • EN
  • DE

MC9S08QG8MFFE

Part No MC9S08QG8MFFE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description HCS08 Microcontrollers | IC MCU 8BIT 8KB FLASH 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Core Processor S08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 12
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN-EP (5x5)
Family Part Number MC9S08QG8
Manufacturer Pack Quantity 2,450
MSL Level 3 (168 Hours)
Win Source Part Number 1220510-MC9S08QG8MFFE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08QG8MFFE CAD Model

Description

Product Overview: NXP MC9S08QG8MFFE

The NXP MC9S08QG8MFFE is a high-performance 8-bit microcontroller designed for a broad range of applications, embodying a perfect blend of power efficiency and processing capabilities. This microcontroller is part of NXP's S08 family, which is renowned for its robust architecture, enhanced flexibility, and exceptional ease of use.

At the heart of the MC9S08QG8MFFE lies a HCS08 CPU with a maximum CPU frequency of 16 MHz. This provides a solid foundation for applications that require a balance between low power consumption and adequate processing speed. The device features 8KB of on-chip flash memory, which is ample space for storing application code, and 512 Bytes of RAM for smooth operation and data manipulation.

The microcontroller operates at a voltage range of 1.8V to 3.6V, making it suitable for battery-powered and portable devices. Its low-power design ensures extended battery life, which is critical for applications such as wearable technology, IoT devices, and remote sensors.

Connectivity and interfacing are made possible with a variety of onboard peripherals. The MC9S08QG8MFFE includes an 8-channel 10-bit Analog-to-Digital Converter (ADC) that allows for accurate sensor readings and analog signal processing. It also offers a rich set of features like an I2C bus module, an SPI module, and an SCI (Serial Communications Interface), which enable communication with other microcontrollers, sensors, and peripheral devices.

For timing and control tasks, the microcontroller is equipped with two 2-channel Timer/PWM (Pulse Width Modulation) modules. These modules are essential for applications requiring precise timing control, such as motor control or LED dimming.

The package is a 16-pin QFN (Quad Flat No-lead), which offers a compact footprint for space-constrained applications. Additionally, the MC9S08QG8MFFE supports a wide range of development tools, including CodeWarrior Development Studio, which simplifies the programming and debugging process, allowing for rapid development and deployment.

In conclusion, the NXP MC9S08QG8MFFE is a versatile microcontroller that provides an optimal solution for designers looking for an MCU with a strong balance of power efficiency, processing capability, and advanced features in a small package.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2561 $56.2805
11+ $9.2358 $101.5938
17+ $8.9472 $152.1024
24+ $8.6586 $207.8064
30+ $8.3700 $251.1000
40+ $7.5041 $300.1640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess