EN
  • EN
  • DE

MC9S08QE16CLD

Part No MC9S08QE16CLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 16KB Flash 2.5V/3.3V 44-Pin LQFP Tray / IC MCU 8BIT 16KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 50MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 788134-MC9S08QE16CLD
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08QE16
Introduction Date August 13, 2008
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08QE16CLD CAD Model

Description

Product Overview: MC9S08QE16CLD

The MC9S08QE16CLD is a robust 8-bit microcontroller from NXP Semiconductors, designed to cater to a wide range of applications that require low power consumption and high performance. This microcontroller is part of the S08QE family, which is well-known for its versatility and efficiency in embedded systems.

Key Features

  • Core: At the heart of the MC9S08QE16CLD is an HCS08 core that operates at a maximum frequency of 50 MHz. This core is designed to provide a balanced trade-off between processing power and power consumption, making it ideal for battery-operated devices.
  • Memory: The device comes equipped with 16KB of on-chip flash memory and 1KB of RAM. The flash memory is highly reliable and supports up to 100,000 write/erase cycles, ensuring longevity and data retention for applications that require frequent memory updates.
  • I/O and Peripherals: It boasts a rich set of peripherals including an 8-channel 10-bit Analog-to-Digital Converter (ADC), two Analog Comparators, a Serial Communications Interface (SCI), an Inter-Integrated Circuit (I2C) bus, and a Serial Peripheral Interface (SPI). These features enable the microcontroller to interface with a wide variety of sensors and other electronic components.
  • Power Efficiency: The MC9S08QE16CLD is designed for power-sensitive applications. It supports multiple power-saving modes, including stop and wait modes, which significantly reduce the power consumption when the device is idle or running at lower clock speeds.
  • Package: The microcontroller is available in a compact 48-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications while still offering ample pinout for interfacing with other components.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it reliable under extreme environmental conditions.
  • Development Support: NXP provides comprehensive development support for the MC9S08QE16CLD, including software libraries, development tools, and reference designs to help accelerate the design process.

Applications

The MC9S08QE16CLD is ideal for a multitude of applications such as industrial control systems, consumer electronics, automotive control units, and portable medical devices, where efficiency and reliability are paramount. Its rich feature set and low-power capabilities make it an excellent choice for designers looking to create sophisticated systems with stringent power and space requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5685 $52.9795
17+ $6.2100 $105.5700
25+ $6.0160 $150.4000
35+ $5.8219 $203.7665
45+ $5.6278 $253.2510
60+ $5.0457 $302.7420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess