EN
  • EN
  • DE

MC9S08PT60AVLC

Part No MC9S08PT60AVLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202921-MC9S08PT60AVLC
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series S08
Package Tray
Product Status Active
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian MC9S08PT60AVLC CAD Model

Description

NXP MC9S08PT60AVLC Microcontroller

The NXP MC9S08PT60AVLC is a versatile and powerful microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This 8-bit MCU is built on the HCS08 core and is part of the S08 family of microcontrollers known for their robustness and efficiency.

Key Features:

  • CPU Speed: The MC9S08PT60AVLC operates at a frequency of up to 20 MHz, providing a balanced combination of processing power and power consumption for various applications.
  • Flash Memory: Equipped with 60KB of on-chip flash memory, this microcontroller offers ample space for program storage and ensures reliable operation with its read/program/erase over the full operating voltage and temperature range.
  • RAM: With 4KB of RAM, it provides sufficient space for data manipulation and temporary storage, facilitating efficient task handling.
  • I/O Pins: It features 51 general-purpose input/output (GPIO) pins, allowing for versatile interfacing with a wide array of peripherals and components.
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer/pulse-width modulator (TPM) provide precise timing control for various tasks.
  • Analog-to-Digital Converter: An integrated 12-channel, 12-bit analog-to-digital converter (ADC) enables the MCU to process analog signals, making it suitable for sensor interfacing and data acquisition.
  • Communication Interfaces: The microcontroller supports various communication protocols such as I2C, SPI, and SCI, ensuring easy connectivity and data exchange with other devices.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, providing flexibility in power supply design.
  • Temperature Range: The device is operational over an extended temperature range from -40°C to +105°C, making it reliable in harsh environments.

Applications:

The MC9S08PT60AVLC is particularly suited for automotive control systems, including body electronics, sensors, and actuator controls. Its robust feature set also makes it an excellent choice for industrial control applications, home appliances, and consumer electronics where reliability and performance are paramount.

Package and Quality:

This microcontroller is offered in a 64-LQFP (Low Profile Quad Flat Package) which is designed for space-constrained applications. Additionally, it meets the stringent quality standards required for automotive and industrial applications, ensuring long-term reliability and performance.

With its comprehensive feature set and robust design, the NXP MC9S08PT60AVLC microcontroller stands as a solid choice for designers seeking a high-performance and adaptable MCU solution.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6845 $58.9520
39+ $3.0233 $117.9087
60+ $2.9288 $175.7280
82+ $2.8343 $232.4126
106+ $2.7398 $290.4188
142+ $2.4564 $348.8088
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,680 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess