EN
  • EN
  • DE

MC9S08PL16SCTG

Part No MC9S08PL16SCTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 16TSSOP / S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity LINbus, SCI, UART/USART
Peripherals LVD, POR, PWM
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935394882574,568-MC9S08PL16SCTG-ND,2832-MC9S08PL16SCTG,568-MC9S08PL16SCTG
Standard Package 96
Win Source Part Number 1164774-MC9S08PL16SCTG
Ultra Librarian 3D Model Ultra Librarian MC9S08PL16SCTG CAD Model

Description

Introducing the MC9S08PL16SCTG Microcontroller from NXP

The MC9S08PL16SCTG is a high-performance, 8-bit microcontroller from the renowned semiconductor manufacturer NXP. This device is part of the S08 family of microcontrollers, which are well-known for their robustness, versatility, and efficiency in a wide range of embedded applications. The MC9S08PL16SCTG is designed to deliver exceptional value with its rich set of features and capabilities, making it an ideal choice for automotive, industrial, and consumer applications that require reliable and cost-effective microcontroller solutions.

Key Features of the MC9S08PL16SCTG

  • Advanced CPU: At the heart of the MC9S08PL16SCTG is an HCS08 core that can run at speeds of up to 20 MHz, providing the computational power necessary for complex tasks.
  • Memory: The device comes with 16 KB of flash memory for program storage and 1 KB of RAM for data processing, ensuring ample space for applications to run smoothly.
  • Rich Peripherals: It is equipped with a range of integrated peripherals, including an 8-channel 10-bit analog-to-digital converter (ADC), a serial communications interface (SCI), and an inter-integrated circuit (I²C) bus, which facilitate versatile connectivity and data acquisition capabilities.
  • Timer Functions: The microcontroller features multiple timer functions such as an 8-channel timer/pulse-width modulator (TPM) module, which is essential for precise timing and control in various applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MC9S08PL16SCTG offers several power-saving modes, making it suitable for battery-powered and energy-sensitive systems.
  • Robust Design: The device operates within an extended temperature range and includes built-in protection features against electrostatic discharge (ESD), ensuring reliable performance in harsh environments.
  • Packaging: The microcontroller is available in a 48-pin LQFP package, which provides a compact footprint while allowing for easy integration into various circuit designs.

With its comprehensive set of features, the MC9S08PL16SCTG from NXP is engineered to meet the demands of today's sophisticated electronic designs. Its combination of processing power, memory allocation, and versatile peripheral set makes it a top choice for developers seeking a reliable and scalable microcontroller platform.

Whether you are designing an automotive control system, a smart sensor interface, or a consumer electronics product, the MC9S08PL16SCTG provides the performance and features necessary to bring your innovative ideas to life.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1899 $65.6970
65+ $1.7972 $116.8180
100+ $1.7406 $174.0600
140+ $1.6851 $235.9140
180+ $1.6286 $293.1480
240+ $1.4599 $350.3760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 938 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess