EN
  • EN
  • DE

MC9S08PA32VLD

Part No MC9S08PA32VLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Manufacturer NXP
Series S08
Package Tray
Part Status Not For New Designs
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-LQFP (10x10)
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926431-MC9S08PA32VLD
Ultra Librarian 3D Model Ultra Librarian MC9S08PA32VLD CAD Model

Description

NXP MC9S08PA32VLD Microcontroller

The NXP MC9S08PA32VLD is a powerful and versatile 8-bit microcontroller that is part of the S08 family, designed to cater to a wide range of embedded applications. This microcontroller combines high-performance data processing capabilities with robust peripheral sets to meet the demanding requirements of today's embedded designs.

Key Features

  • CPU: At the heart of the MC9S08PA32VLD is an HCS08 core capable of running at up to 20 MHz, providing quick and efficient data handling for embedded tasks.
  • Memory: It comes equipped with 32KB of on-chip flash memory, which offers ample space for application code, and 2KB of RAM for temporary data storage and efficient in-operation data manipulation.
  • Digital Peripherals: A rich set of digital peripherals including an 8-channel 12-bit analog-to-digital converter (ADC), multiple timer/pulse-width modulation (PWM) channels, and a serial communications interface (SCI) enhance its capabilities for control-oriented tasks.
  • I/O Pins: The microcontroller features up to 29 general-purpose input/output (GPIO) pins, providing flexibility in interfacing with external components and customizing the device for specific application needs.
  • Power Efficiency: Designed for power-sensitive applications, the device supports multiple power-saving modes, allowing for reduced power consumption during idle or low-activity periods.
  • Package: The MC9S08PA32VLD is available in a 44-pin LQFP package, which is suitable for space-constrained applications while still providing enough pins for complex functionalities.

Applications

The versatility of the MC9S08PA32VLD makes it ideal for a variety of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and home automation. Its robust set of features and peripheral options ensure that it can be tailored to meet the specific needs of each application, whether it requires precise analog measurements, complex timing functions, or efficient serial communication.

Overall, the NXP MC9S08PA32VLD microcontroller presents a balanced solution for designers looking for a mix of performance, power efficiency, and integration in their embedded systems. With its comprehensive feature set and NXP's reputation for quality, this microcontroller stands out as a strong candidate for your next embedded project.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3389 $52.0668
29+ $3.5601 $103.2429
44+ $3.4489 $151.7516
60+ $3.3376 $200.2560
78+ $3.2264 $251.6592
104+ $2.8926 $300.8304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,289 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess