EN
  • EN
  • DE

MC9S08MM128CMB

Part No MC9S08MM128CMB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 128KB Flash 2.5V/3.3V 81-Pin MAP-BGA Tray / IC MCU 8BIT 128KB FLASH 81MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SCI, SPI, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 47
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 81-LBGA
Manufacturer Package 81-MAPBGA (10x10)
Win Source Part Number 788125-MC9S08MM128CMB
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08MM128
Introduction Date December 20, 2010
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08MM128CMB CAD Model

Description

The NXP MC9S08MM128CMB microcontroller is a highly integrated, cost-effective solution designed to address the needs of complex control applications. This device is part of the Flexis series of controllers, which are known for their exceptional flexibility and performance in a wide range of embedded systems.

At the heart of the MC9S08MM128CMB is an 8-bit S08 core that operates at a maximum frequency of up to 40 MHz. This core is supported by 128 KB of on-chip flash memory, providing ample space for application code. Additionally, the microcontroller includes 12 KB of RAM, ensuring smooth operation and data processing capabilities.

One of the standout features of this microcontroller is its rich set of integrated peripherals. It includes an 8-channel 12-bit ADC (Analog-to-Digital Converter), which allows for precise measurement of analog signals. Moreover, it boasts a 2-channel 12-bit DAC (Digital-to-Analog Converter), giving designers the ability to output analog signals for various control tasks.

Connectivity options on the MC9S08MM128CMB are robust, with multiple communication interfaces such as I2C, SPI, and SCI (Serial Communication Interface). This ensures that the device can easily communicate with other components in a system, such as sensors, actuators, and human-machine interfaces. Additionally, it offers a rich set of timers, including an 8-channel timer/pulse-width modulator (TPM) and a 2-channel timer interface module (TIM), which are essential for precise timing and control operations.

The microcontroller's low-power design makes it ideal for battery-powered and portable applications. It supports a range of power-saving modes, which allow designers to balance performance with power consumption according to the application's requirements.

NXP's MC9S08MM128CMB is available in a 32-pin QFN package, making it suitable for space-constrained applications. Its robust design, combined with NXP's proven track record for reliability, makes this microcontroller a preferred choice for industrial, automotive, and consumer electronics applications where efficiency and versatility are key.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess