EN
  • EN
  • DE

MC9S08LH64CLH

Part No MC9S08LH64CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Advanced Information | IC MCU 8BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LCD, LVD, PWM, WDT
The number of I/O 37
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x16b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MC9S08LH64
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1220475-MC9S08LH64CLH
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08LH64CLH CAD Model

Description

NXP MC9S08LH64CLH Microcontroller

The NXP MC9S08LH64CLH is a versatile and powerful microcontroller designed for a wide range of applications, particularly those requiring low power consumption and high performance. As part of the S08 family, this device is built on a HCS08 core that operates at a maximum frequency of 40 MHz, providing a robust platform for embedded systems development.

With 64KB of on-chip flash memory, the MC9S08LH64CLH offers ample space for complex program code, while its 4KB RAM ensures smooth data processing and task management. The flash memory is particularly noteworthy for its long-term reliability and the ability to perform in-application programming (IAP) and in-circuit programming (ICP), enhancing the flexibility and ease of use for developers.

One of the standout features of this microcontroller is its integrated Liquid Crystal Display (LCD) driver, which supports up to 296 segments. This makes it an ideal choice for applications with human-machine interfaces, such as home appliances, medical devices, and industrial control panels. The LCD driver ensures low power consumption and crisp display capabilities, even in battery-powered devices.

The MC9S08LH64CLH also includes a range of peripherals that enhance its connectivity and control capabilities. These include an 8-channel 12-bit analog-to-digital converter (ADC), two analog comparators, a Serial Communications Interface (SCI), an Inter-Integrated Circuit (I2C) bus, and a Serial Peripheral Interface (SPI). These interfaces allow the microcontroller to connect with a variety of sensors, actuators, and other digital components, making it a highly adaptable solution for complex embedded systems.

For applications requiring precise timing and control, the MC9S08LH64CLH features a Timer/Pulse Width Modulator (TPM) module with multiple channels, providing accurate timing for tasks such as motor control and waveform generation. Additionally, the device includes a Real-Time Interrupt (RTI) and a Computer Operating Properly (COP) watchdog system, ensuring reliable operation and system integrity.

Designed with an eye on power efficiency, the MC9S08LH64CLH supports multiple power-saving modes, including stop and wait modes, which significantly reduce power consumption when the microcontroller is idle or performing minimal tasks. This, combined with its robust feature set, makes the MC9S08LH64CLH an excellent choice for portable and power-sensitive applications across various industries.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3825 $50.2950
15+ $6.8780 $103.1700
23+ $6.6631 $153.2513
32+ $6.4481 $206.3392
41+ $6.2332 $255.5612
54+ $5.5884 $301.7736
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess