EN
  • EN
  • DE

MC9S08AW16MFUE

Part No MC9S08AW16MFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64QFP / S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 64-QFP (14x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Bulk
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number MC9S08
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2156-MC9S08AW16MFUE,NXPNXPMC9S08AW16MFUE
Standard Package 1
Win Source Part Number 1322517-MC9S08AW16MFUE
Ultra Librarian 3D Model Ultra Librarian MC9S08AW16MFUE CAD Model

Description

NXP MC9S08AW16MFUE Microcontroller

The NXP MC9S08AW16MFUE is a high-performance microcontroller that belongs to the S08 family, designed to cater to a wide range of embedded applications. With its advanced features and capabilities, this microcontroller is an ideal choice for automotive, industrial, and consumer electronics where efficiency and reliability are critical.

Key Features:

  • CPU: 8-bit S08 central processing unit (CPU) which provides a perfect balance between processing power and power consumption, making it suitable for battery-powered and power-sensitive applications.
  • Flash Memory: 16 KB of on-chip in-circuit programmable flash memory, providing ample space for complex program code and data storage, with the added benefit of flash memory's reliability and durability.
  • RAM: 1 KB of Random Access Memory (RAM) that allows for efficient data handling and multitasking within applications.
  • Speed: The device can run up to 40 MHz, delivering robust performance for time-critical tasks.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, accommodating various power supply scenarios and ensuring flexibility in system design.
  • I/O Options: Multiple Input/Output options including general-purpose I/O pins for interfacing with other components and peripherals, enhancing the microcontroller's adaptability to diverse application needs.
  • Communication Interfaces: Integrated communication modules such as SPI, I2C, and SCI for seamless connectivity and data exchange with other devices.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation even in harsh environments.
  • Packaging: Available in a 44-QFN package, which is compact and suitable for space-constrained applications.

The MC9S08AW16MFUE is designed with an emphasis on ease of use and flexibility. It features an on-chip debug module for straightforward development and troubleshooting. Additionally, the microcontroller is supported by a comprehensive suite of development tools and software, including CodeWarrior Development Studio, which simplifies the coding, debugging, and deployment process.

Whether you are developing automotive control systems, building smart sensors for industrial applications, or creating innovative consumer electronics, the NXP MC9S08AW16MFUE offers a reliable and versatile solution that can help bring your projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6784 $58.3920
13+ $9.5823 $124.5699
19+ $9.2830 $176.3770
26+ $8.9835 $233.5710
34+ $8.6840 $295.2560
45+ $7.7856 $350.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess