Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM920T
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 150MHz
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touch Panel
USB USB 1.x (1)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating -30°C ~ 70°C
Manufacturer Package 256-MAPBGA
Additional Interfaces I2C, I2S, SPI, SSI, MMC/SD, UART
Family Part Number MC9328MX1
Manufacturer Pack Quantity 760
MSL Level 3 (168 Hours)
Win Source Part Number 1220411-MC9328MX1DVM15
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9328MX1DVM15 CAD Model

Description

The NXP MC9328MX1DVM15 is a high-performance, power-efficient integrated microprocessor designed to cater to the increasing demands of the modern embedded systems and multimedia applications. This product is part of the i.MX family of processors that are known for their advanced features and capabilities in processing complex tasks while maintaining low power consumption.

Key Features

  • Core: The MC9328MX1DVM15 is built around the ARM920T™ core, which operates at a speed of 150 MHz, delivering the computational power needed for intensive tasks without compromising on energy efficiency.
  • Memory Management: It includes a Memory Management Unit (MMU) that supports virtual memory and memory protection, which is essential for running sophisticated operating systems and ensuring application reliability.
  • Graphics Support: The processor is equipped with an integrated LCD controller that supports a variety of display types and resolutions, making it an ideal choice for applications with graphical user interfaces.
  • Connectivity: With a range of connectivity options such as USB, SPI, UART, and I2C, the MC9328MX1DVM15 provides versatile interfaces for connecting to other peripherals and devices.
  • Power Management: Advanced power management features are designed to minimize power consumption during idle or low-activity states, which is critical for battery-operated devices.

Applications

The NXP MC9328MX1DVM15 is suitable for a broad spectrum of applications, including but not limited to:

  • Portable and wearable devices
  • Automotive infotainment systems
  • Industrial control systems
  • Medical devices
  • Smart home automation

Technical Specifications

  • Product Category: Microprocessors
  • Manufacturer: NXP Semiconductors
  • RoHS: Details regarding RoHS compliance
  • Package / Case: MAPBGA-256
  • Core: ARM920T
  • Operating Frequency: 150 MHz
  • Data Bus Width: 32-bit
  • Supply Voltage - Min: Details on minimum supply voltage
  • Supply Voltage - Max: Details on maximum supply voltage
  • Working Temperature Range: Details on operating temperature range

For detailed information on compliance, specifications, and ordering information, interested parties are encouraged to consult the official NXP datasheets and product resources.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention