EN
  • EN
  • DE

MC912D60ACFU8

Part No MC912D60ACFU8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 60KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU12 series Microcontroller IC 16-Bit 8MHz 60KB (60K x 8) FLASH 80-QFP (14x14)
Manufacturer NXP
Series HC12
Package Tray
Part Status Obsolete
Core Processor CPU12
Core Size 16-Bit
Speed 8MHz
Connectivity CANbus, MI Bus, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x8/10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-QFP
Case / Package 80-QFP (14x14)
Family Name MC912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 84
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883852-MC912D60ACFU8
Ultra Librarian 3D Model Ultra Librarian MC912D60ACFU8 CAD Model

Description

Introducing the NXP MC912D60ACFU8 Microcontroller

The NXP MC912D60ACFU8 is a sophisticated piece of technology designed to cater to the demanding needs of modern embedded systems. This microcontroller is a member of the NXP 16-bit MCU family, renowned for its reliability, performance, and flexibility. It is an ideal solution for automotive and industrial applications that require robust operation under stringent conditions.

Key Features of the MC912D60ACFU8

  • High-Performance CPU: At the core of the MC912D60ACFU8 lies a 16-bit CPU12 central processing unit. This processor is designed to deliver efficient performance with a wide range of instructions that are optimized for control applications.
  • Memory Capacity: The device comes with 60KB of on-chip Flash memory, which is ideal for storing complex programs and real-time operating systems. Additionally, 2KB of RAM is included for temporary data storage and efficient processing.
  • Advanced Timer Functions: Featuring a range of timers, including a 16-bit free-running timer and 8-bit pulse-width modulators (PWM), this microcontroller is well-suited for precise event management and time-sensitive tasks.
  • Robust I/O Capabilities: The MC912D60ACFU8 boasts 39 input/output pins, providing ample flexibility for interfacing with sensors, actuators, and other peripherals. This makes it a versatile choice for complex embedded systems.
  • Integrated Analog-to-Digital Converter: An on-board 8-channel 10-bit A/D converter allows for accurate and rapid conversion of analog signals to digital, enabling the microcontroller to process real-world data effectively.
  • Communication Interfaces: With SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) modules, this microcontroller can easily communicate with other devices, ensuring seamless data transfer and system integration.
  • Enhanced System Protection: The device includes features like a watchdog timer and low-voltage detection, which help to maintain system integrity and prevent data loss in the event of power fluctuations or system errors.

Applications

The versatility of the NXP MC912D60ACFU8 makes it an ideal candidate for a wide range of applications. It is particularly well-suited for automotive control systems, such as engine management and body control modules. Additionally, its robust feature set makes it an excellent choice for industrial control systems, home automation, and any application requiring a reliable and high-performance microcontroller.

With its combination of performance, memory capacity, and integrated peripherals, the NXP MC912D60ACFU8 stands out as a top-tier microcontroller for engineers and developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess