EN
  • EN
  • DE

TEA1532CT/N1

Part No TEA1532CT/N1
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1037+
Reference case SOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720764-TEA1532CT/N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1532CT/N1 CAD Model

Description

Introducing the TEA1532CT/N1 from NXP Semiconductors

The TEA1532CT/N1 is a standout product from the renowned NXP Semiconductors portfolio, designed to enhance the efficiency and reliability of switch mode power supplies (SMPS). As a part of NXP's GreenChip™ family, the TEA1532CT/N1 is an integrated circuit (IC) specifically engineered for low-power applications, offering an eco-friendly solution with reduced power consumption and minimal standby power loss.

Key Features and Benefits

  • GreenChip™ Technology: The TEA1532CT/N1 incorporates NXP's GreenChip™ technology, making it an ideal choice for energy-conscious designs. This technology ensures high efficiency across a wide load range, significantly lowering energy usage in both active and standby modes.
  • Wide Supply Voltage Range: This IC operates over a broad supply voltage range, accommodating various power supply requirements and enhancing its versatility in different applications.
  • Integrated Protections: The TEA1532CT/N1 comes with built-in protection features such as OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverCurrent Protection (OCP). These safeguards contribute to the longevity and safety of the power supply, preventing damage from electrical anomalies.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the IC employs frequency modulation. This feature is crucial for applications that demand low EMI emissions, ensuring compliance with regulatory standards.
  • Low Standby Power: The device is designed to achieve extremely low standby power, which is essential for meeting international energy-saving regulations.

Applications

The TEA1532CT/N1 is versatile and can be used in a wide array of applications, including:

  • Adapters and chargers for mobile devices
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Set-top boxes and other low-power consumer electronics

With its compact size, the TEA1532CT/N1 is particularly well-suited for slim and space-constrained designs, providing a highly integrated solution with minimal external components required.

In summary, the TEA1532CT/N1 by NXP Semiconductors is a reliable and efficient choice for designers looking to create environmentally friendly and energy-efficient power supply solutions. Its advanced features and protections ensure optimal performance and safety, making it a valuable component in the development of modern electronic devices.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess