EN
  • EN
  • DE

MC908QY4CDWER

Part No MC908QY4CDWER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer NXP
Series HC08
Package Reel - TR
Part Status Not For New Designs
Number of I/O 13
Family Name MC908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848988-MC908QY4CDWER
Ultra Librarian 3D Model Ultra Librarian MC908QY4CDWER CAD Model

Description

The NXP MC908QY4CDWER is a high-performance microcontroller designed to cater to a wide range of applications in the industrial, automotive, and consumer electronics sectors. This microcontroller is part of the 68HC08 family, which is well-known for its robust architecture and ease of use. The MC908QY4CDWER is equipped with a wealth of features that make it an ideal choice for projects that require a compact, efficient, and reliable control solution.

Key Features:

  • Core: An 8-bit HC08 central processing unit provides a perfect balance between processing power and power consumption, making it suitable for battery-powered and low-power applications.
  • Memory: It comes with 4KB of on-chip flash memory, which is ideal for storing firmware and applications that require quick, non-volatile memory access.
  • RAM: The device includes 128 bytes of RAM, allowing for efficient data manipulation and buffer storage.
  • Input/Output: Multiple general-purpose input/output (GPIO) pins enable the microcontroller to interface with a variety of digital sensors, actuators, and other peripherals.
  • Timers: Built-in timer functions enable precise event timing, pulse generation, and measurement, which are essential for applications like motor control and PWM generation.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, providing flexibility in power supply design and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: The device is designed to operate within an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Packaging: The MC908QY4CDWER comes in a compact 16-SOIC package, making it suitable for space-constrained applications.

With its integrated analog-to-digital converter (ADC), the MC908QY4CDWER can process analog signals, which is particularly useful in sensor-based applications. The microcontroller's serial communication interface ensures easy data transfer and connectivity with other devices, while its low-power design allows for extended operation in portable devices.

Overall, the NXP MC908QY4CDWER microcontroller is a versatile and reliable component that provides a solid foundation for a multitude of electronic designs, offering a cost-effective solution without compromising on performance.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.5333 $97.5333
2+ $94.4855 $188.9710
3+ $91.4376 $274.3128
4+ $88.3896 $353.5584
5+ $79.2459 $396.2295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess