EN
  • EN
  • DE

GL032A11FAIR2

Part No GL032A11FAIR2
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1219906-GL032A11FAIR2
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GL032A11FAIR2 CAD Model

Description

The GL032A11FAIR2 is a NOR Flash memory device manufactured by Cypress Semiconductor Corp. It offers a storage capacity of 32 Mbit (4MB) and is designed for embedded systems requiring non-volatile memory for code and data storage.

Applications

  • Embedded systems
  • Microcontrollers
  • Consumer electronics
  • Industrial automation
  • Automotive applications

Features

  • Memory size: 32 Mbit (4MB)
  • NOR Flash technology
  • Supply voltage: 3.0V
  • Serial Peripheral Interface (SPI)
  • Fast read access time
  • Low power consumption
  • Small package size

Benefits

  • Non-volatile storage: Data is retained even when power is off.
  • Easy to interface: SPI interface simplifies integration with microcontrollers.
  • Fast read performance: Enables quick access to stored code and data.
  • Low power operation: Minimizes energy usage in battery-powered devices.
  • Compact design: Small package size reduces board space requirements.

Additional Details

The GL032A11FAIR2 uses an SPI interface for communication, supporting standard SPI modes. It is commonly used for storing firmware, configuration data, and other non-volatile information in embedded systems. The operating temperature range typically spans from -40°C to +85°C. It is a reliable and cost-effective solution for applications requiring persistent memory. Exact speed depends on revision, but is generally fast for SPI NOR flash.

You May Also Be Interested in

GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Panasonic
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Crouse-Hinds
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess