EN
  • EN
  • DE

MC908QC8CDSE

Part No MC908QC8CDSE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontrollers | IC MCU 8BIT 8KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
The number of I/O 16
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 384 x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number MC908QC8
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1220374-MC908QC8CDSE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908QC8CDSE CAD Model

Description

The NXP MC908QC8CDSE is a versatile and powerful microcontroller that is part of the MC908 family, designed to cater to a wide range of embedded applications. This microcontroller integrates a robust feature set that enables it to deliver exceptional performance for various complex tasks.

Key Features

  • Core: At the heart of the MC908QC8CDSE is a high-performance HC08 core, which operates at a maximum frequency of 8 MHz, providing the computational power necessary for multitasking and real-time processing.
  • Memory: It comes equipped with 8KB of flash memory, allowing ample space for application code storage, and 256 bytes of RAM for efficient data handling and processing.
  • I/O Capabilities: The device features 21 input/output pins, which can be programmed to handle various peripheral devices and enable user interaction with the embedded system.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels offers precise analog signal measurement, making it ideal for sensor interfacing and data acquisition applications.
  • Timers: Multiple timer systems, including an 8-bit and 16-bit timer, provide the functionality required for time-sensitive operations such as pulse width modulation (PWM) and event counting.
  • Communication: The microcontroller supports serial communication via its Serial Communications Interface (SCI), facilitating easy data exchange with other devices and systems.
  • Power Management: With its power-saving modes, the MC908QC8CDSE ensures efficient power consumption, extending the battery life of portable devices.

Applications

The NXP MC908QC8CDSE is suitable for a broad array of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and medical devices. Its robust architecture and rich peripheral set make it an ideal choice for designers looking to create compact, reliable, and cost-effective solutions.

Package and Temperature Range

The microcontroller is available in a 16-pin SOIC package, providing a compact footprint for space-constrained applications. It is designed to operate within an industrial temperature range, ensuring reliability and performance even under harsh environmental conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess