Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 3
SR - Slew Rate 800 V/μs
-3db Bandwidth 300MHz
Current - Input Bias 10μA
Voltage - Input Offset 1.5mV
Operating Supply Current 4.6mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 4 V ~ 12 V, ±2 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 754389-LT1399CGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1399
Introduction Date July 09, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LT1399CGN#TRPBF CAD Model

Description

The LT1399CGN#TRPBF is a high-performance triple current feedback amplifier designed by Linear Technology, a brand of Analog Devices. This integrated circuit is specifically engineered for applications that require high speed and wide bandwidth, making it an ideal choice for video and communications systems.

Key Features:

  • High Frequency Performance: With a 300MHz bandwidth, the LT1399CGN#TRPBF is capable of handling fast signals, making it suitable for high-definition and high-speed video processing applications.
  • Current Feedback Topology: The current feedback amplifier design ensures stability and high slew rates, which are essential for maintaining signal fidelity in dynamic environments.
  • Low Distortion: It offers low distortion levels, which is critical for maintaining the quality of the signal in high-performance systems.
  • Power Efficient: The device operates with a supply voltage ranging from ±2.5V to ±6V, providing designers with flexibility in power-sensitive applications.
  • Compact Package: Housed in a 16-pin SSOP package, the LT1399CGN#TRPBF optimizes board space without compromising performance.

Applications:

  • High-Definition Video Processing
  • Cable Drivers
  • Video Broadcasting Equipment
  • Telecommunications
  • Active Filtering
  • Test Equipment

The LT1399CGN#TRPBF is also equipped with disable feature for each amplifier, which can be used to reduce power consumption when the amplifier is not in use. This feature is particularly useful in battery-powered devices or power-conscious applications.

Linear Technology's commitment to high-quality and reliable components is evident in the LT1399CGN#TRPBF. Its robust design ensures that it can perform consistently across a range of temperatures and conditions, making it a trustworthy choice for designers and engineers who require the best in amplifier technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP CURR SENSE 60KHZ 8VSSOP / SP Amp Current Sense Amp Single 5.5V 8-Pin VSSOP T/R
Lowest to $7.4384
ECAD model for LMP8603MME/NOPB
Texas Instruments
IC OPAMP GP 220KHZ RRO 14DIP
Need more? Email Us
ECAD model for LMC6574AIN
Texas Instruments
IC OP AMP GP 9MHZ RRO DIESALE
Need more? Email Us
ECAD model for LM614 MDC
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Lowest to $4.8101
ECAD model for LMV611MG/NOPB
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC27L2CPSRG4
Maxim Integrated
IC OPAMP CHOPPER 2MHZ 14SOIC / Op Amp Single Chopper Amplifier ±8V 14-Pin SOIC N
Lowest to $7.4654
ECAD model for ICL7650CSD
ON Semiconductor
IC OPAMP ZERO-DRIFT 1 CIRC SC88A / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Lowest to $0.7940
ECAD model for NCV333ASQ3T2G
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Need more? Email Us
ECAD model for AD8224BCPZ-WP
Texas Instruments
IC OPAMP GP 350KHZ RRO 14SOIC / Op Amp Quad Low Power Amplifier R-R O/P ±7.5V/15V 14-Pin SOIC Tube
Need more? Email Us
ECAD model for LPC660IM/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention