EN
  • EN
  • DE

MC908AZ60ACFUER

Part No MC908AZ60ACFUER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description To provide the most up-to-date information, the revision of our documents on the World Wide Web will be the most current. Your printed copy may be an earlier revision. To verify you have the latest information available, refer to: | IC MCU 8BIT 60KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Core Processor HC08
Data Bus Width 8-Bit
Speed 8.4MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM
The number of I/O 52
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 2K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 15x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Family Part Number MC908AZ60
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1220360-MC908AZ60ACFUER
Manufacturer Homepage www.freescale.com
Family Name MC908AZ60
Introduction Date February 10, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC908AZ60ACFUER CAD Model

Description

Introducing the NXP MC908AZ60ACFUER Microcontroller

The NXP MC908AZ60ACFUER is a powerful and versatile microcontroller designed to cater to a wide array of applications ranging from automotive to industrial control systems. Built on a robust HCS08 core, this microcontroller combines high processing power with exceptional reliability, making it an ideal choice for developers looking to create sophisticated and durable embedded systems.

The MC908AZ60ACFUER operates at a frequency of up to 8 MHz, providing the computational speed necessary for real-time processing and control tasks. It boasts a substantial 60 KB of flash memory, allowing for the storage of complex programs and algorithms. Additionally, it is equipped with 2 KB of RAM, which facilitates smooth and efficient operation even in multitasking environments.

This microcontroller features a rich set of peripherals that greatly expand its capabilities. It includes an 8-channel, 10-bit analog-to-digital converter (ADC) which enables the microcontroller to interface with analog sensors and transducers, converting their signals into digital data for processing. It also provides multiple serial communication interfaces, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), ensuring flexible connectivity options for various external devices.

For enhanced security and system integrity, the MC908AZ60ACFUER incorporates a watchdog timer that helps prevent system failures by resetting the microcontroller in the event of a software anomaly or malfunction. Furthermore, it supports an extended operating temperature range, making it suitable for harsh environments where reliability is paramount.

With its integrated power-saving modes, the MC908AZ60ACFUER is energy-efficient, which is especially beneficial for battery-operated devices. The microcontroller's robust design is encapsulated in a compact 64-QFP (Quad Flat Package) form factor, ensuring a minimal footprint on the system board while providing ample I/O options for interfacing with other components.

Whether you're developing advanced automotive systems, sophisticated industrial controllers, or innovative consumer electronics, the NXP MC908AZ60ACFUER microcontroller offers the performance, flexibility, and reliability required to bring your projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5920 $58.3680
10+ $11.9730 $119.7300
15+ $11.5989 $173.9835
21+ $11.2248 $235.7208
27+ $10.8505 $292.9635
36+ $9.7281 $350.2116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess