EN
  • EN
  • DE

MC908AZ32AMFUE

Part No MC908AZ32AMFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 32KB Flash 5V Automotive 64-Pin PQFP Tray / IC MCU 8BIT 32KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 15x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-QFP
Manufacturer Package 64-QFP (14x14)
Win Source Part Number 788045-MC908AZ32AMFUE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908AZ32
Introduction Date March 05, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC908AZ32AMFUE CAD Model

Description

The NXP MC908AZ32AMFUE is a robust and versatile 8-bit microcontroller designed to provide a cost-effective solution for a wide range of embedded applications. This microcontroller is part of the MC9S08 family, which is known for its high integration, low power consumption, and ease of use, making it an ideal choice for both simple and complex electronic designs.

At the core of the MC908AZ32AMFUE is a high-performance HC08 CPU that operates at a maximum frequency of 8 MHz. This processor is supported by 32KB of on-chip flash memory, which is ample space for storing application code, and 1KB of RAM for data processing. The flash memory boasts a fast programming time and can endure up to 100,000 write/erase cycles, ensuring longevity and reliability for applications that require frequent code updates.

Connectivity and interface options are abundant with this microcontroller. It includes a serial communication interface (SCI) that facilitates easy serial communication using standard protocols such as RS-232 or RS-485. Additionally, a serial peripheral interface (SPI) is available for high-speed synchronous communication with other microcontrollers, sensors, and peripherals.

The MC908AZ32AMFUE is equipped with multiple I/O ports that provide the flexibility needed to interact with a wide array of external devices. The microcontroller features an 8-channel, 10-bit analog-to-digital converter (ADC), which allows it to efficiently process analog signals from sensors and convert them into digital data for further processing or decision-making tasks.

Safety and system reliability are addressed with an integrated watchdog timer, which helps to prevent system failures by resetting the microcontroller in the event of a software anomaly or malfunction. In addition, the device supports a range of operating voltages from 3.0V to 5.5V, accommodating various power supply requirements.

The MC908AZ32AMFUE is packaged in a compact 64-QFP (Quad Flat Package), making it suitable for space-constrained applications. Whether used in automotive control systems, home appliances, industrial automation, or consumer electronics, the NXP MC908AZ32AMFUE microcontroller is an excellent choice for designers seeking a reliable, high-performance solution for their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess