Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Not For New Designs
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1074164-MC908AP64CFAER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC908AP64CFAER CAD Model

Description

The MC908AP64CFAER is a high-performance microcontroller designed by NXP Semiconductors, renowned for its robust architecture and versatile features. It is part of the MC9S08 family, which is well-suited for a wide range of industrial and automotive applications due to its reliability and efficiency.

Key Features

  • Core: At the heart of the MC908AP64CFAER is an advanced HC08 core that operates at a maximum frequency of 8 MHz, providing a solid foundation for both simple and complex tasks.
  • Memory: This microcontroller comes equipped with 64KB of flash memory, ensuring ample space for program storage, and 2KB of RAM for efficient data processing.
  • Input/Output: With up to 54 general-purpose input/output (GPIO) pins, the device offers great flexibility in interfacing with external peripherals and devices.
  • ADC: An integrated 10-bit analog-to-digital converter with multiple channels allows for accurate data acquisition from analog sensors.
  • Timers: Multiple timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM), provide precise time measurements and PWM signal generation for a variety of control applications.
  • Communication Interfaces: The MC908AP64CFAER supports a range of communication protocols, including I2C, SPI, and SCI, enabling easy data exchange with other microcontrollers and peripherals.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, accommodating a wide array of power supply conditions.
  • Temperature Range: The device is designed to perform reliably over an industrial temperature range of -40°C to +85°C.
  • Packaging: Housed in a 48-pin QFP package, the microcontroller is compact and suitable for space-constrained applications.

Applications

The MC908AP64CFAER microcontroller is ideal for applications that require a balance between power consumption and processing capability. Its robust feature set makes it suitable for automotive control systems, industrial automation, sensor management, consumer electronics, and much more.

Conclusion

In summary, the NXP MC908AP64CFAER microcontroller is a versatile and powerful component that offers a comprehensive set of features for developers looking to create sophisticated and reliable embedded systems. Its extensive I/O capabilities, coupled with robust memory and communication options, make it an excellent choice for a multitude of applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention