EN
  • EN
  • DE

MC8641VU1000NE

Part No MC8641VU1000NE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC86XX 1.0GHZ 994FCCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e600 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 994-FCCBGA (33x33)
Manufacturer NXP
Series MPC86xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e600
Speed 1.0GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 994-BCBGA, FCCBGA
Case / Package 994-FCCBGA (33x33)
Family Name MC864
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926384-MC8641VU1000NE
Ultra Librarian 3D Model Ultra Librarian MC8641VU1000NE CAD Model

Description

The NXP MC8641VU1000NE is a high-performance, power-efficient integrated processor designed for a wide range of applications. This powerful component is part of the MPC86xx family, which is well-known for its exceptional processing capabilities, making it an ideal choice for embedded computing, network processing, and telecommunications.

Key Features

  • Core: The processor features a single e600 PowerPC core that operates at a frequency of 1GHz, delivering robust performance for compute-intensive tasks.
  • Cache: It comes equipped with a large cache memory, including a 32KB L1 instruction cache and a 32KB L1 data cache, as well as a 1MB L2 cache to enhance processing efficiency.
  • Technology: Built on Power Architecture technology, the MC8641VU1000NE provides a high level of integration and performance per watt, making it an energy-efficient choice for embedded systems.
  • Connectivity: The processor supports high-speed connectivity options, including dual Gigabit Ethernet controllers for fast network communication.
  • Memory Support: It offers support for DDR2 memory, enabling high-speed data transfers and ample bandwidth for multitasking applications.
  • Peripheral Interfaces: A range of peripheral interfaces are available, such as PCI Express, RapidIO, and USB, providing flexibility for system expansion and integration.

Applications

The NXP MC8641VU1000NE is versatile and can be used in various applications, including:

  • Networking equipment such as routers, switches, and firewalls
  • Industrial control and automation systems
  • Wireless infrastructure, including base stations and network controllers
  • High-performance embedded computing platforms

Reliability and Support

NXP is known for its commitment to quality and long-term support. The MC8641VU1000NE is backed by NXP's comprehensive technical support and documentation, ensuring developers have access to the resources they need to successfully integrate this processor into their products.

With its combination of performance, connectivity, and power efficiency, the NXP MC8641VU1000NE is a compelling solution for demanding embedded applications that require reliable and high-speed data processing.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,958.4792 $1,958.4792
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess