EN
  • EN
  • DE

MC8641DHX1500KB

Part No MC8641DHX1500KB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC86XX 1.5GHZ 1023FCCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e600 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 1023-FCCBGA (33x33)
Manufacturer NXP
Series MPC86xx
Package Bulk
Part Status Obsolete
Core Processor PowerPC e600
Speed 1.5GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 1023-BBGA, FCBGA
Case / Package 1023-FCCBGA (33x33)
Family Name MC864
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926374-MC8641DHX1500KB
Ultra Librarian 3D Model Ultra Librarian MC8641DHX1500KB CAD Model

Description

The NXP MC8641DHX1500KB is a high-performance, power-efficient integrated processor designed for a wide array of applications. This processor is part of the NXP PowerQUICC III family, which is renowned for its exceptional processing capabilities, making it ideal for embedded networking and communications systems.

Key Features:

  • Core Technology: At the heart of the MC8641DHX1500KB is a dual-core PowerPC e600 processor, which operates at a frequency of 1.5 GHz. This core is based on high-performance Power Architecture technology, ensuring robust computational power for demanding tasks.
  • Integrated Memory Controller: The processor includes an integrated DDR2/DDR3 memory controller, supporting memory speeds that provide quick data access for processor-intensive tasks, enhancing overall system performance.
  • High-Speed Connectivity: With multiple high-speed interfaces, including Gigabit Ethernet, PCI Express, and Serial RapidIO, the MC8641DHX1500KB offers versatile connectivity options for various networking applications.
  • Advanced Security: The processor features an advanced security engine that supports encryption and decryption algorithms, such as AES, DES, 3DES, RSA, and SHA, providing secure data transactions and protecting sensitive information.
  • Power Efficiency: NXP's focus on power efficiency is evident in this processor, which is designed to deliver high performance while maintaining low power consumption, making it suitable for energy-sensitive applications.

Applications:

The MC8641DHX1500KB's versatility makes it suitable for a variety of applications, including but not limited to:

  • Networking Equipment (Routers, Switches, Gateways)
  • Wireless Infrastructure (Base Stations, Access Points)
  • Industrial Control Systems
  • Medical Imaging Devices
  • Defense and Aerospace Systems

In summary, the NXP MC8641DHX1500KB is a robust, dual-core processor that offers a blend of high-speed processing, advanced security features, and efficient power management. Its comprehensive set of features and connectivity options make it an excellent choice for developers and engineers looking to create sophisticated, high-performance embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
Lowest to $53.7967
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess