EN
  • EN
  • DE

MC8640DTHX1067NE

Part No MC8640DTHX1067NE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC86XX 1.067GHZ 1023BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e600 Microprocessor IC series 2 Core, 32-Bit 1.067GHz 1023-FCCBGA (33x33)
Manufacturer NXP
Series MPC86xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e600
Speed 1.067GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 1023-BBGA, FCBGA
Case / Package 1023-FCCBGA (33x33)
Family Name MC864
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926366-MC8640DTHX1067NE
Ultra Librarian 3D Model Ultra Librarian MC8640DTHX1067NE CAD Model

Description

The MC8640DTHX1067NE is a high-performance, power-efficient embedded processor from NXP Semiconductors. This product is part of the PowerQUICC III family, designed to meet the requirements of the most demanding networking and telecommunications applications. With its advanced features and robust architecture, the MC8640DTHX1067NE is an ideal choice for system designers looking to achieve a balance between performance and power consumption.

Key Features

  • Core: Dual-core PowerPC e600 at 1.067 GHz provides a powerful processing backbone for complex tasks and multi-threaded applications.
  • Cache: Integrated L2 cache enhances performance by reducing access times to frequently used data.
  • Memory Support: DDR2/DDR3 SDRAM memory controller enables fast and flexible memory access, catering to the needs of high-speed data processing.
  • Networking: Advanced networking capabilities with Gigabit Ethernet controllers for high-speed data transfer and connectivity.
  • Connectivity: A rich set of I/O interfaces including PCIe, USB, and Serial RapidIO, providing versatile connectivity options for various peripherals and devices.
  • Security: Integrated security engine supports a range of encryption and authentication protocols, ensuring secure data handling and communication.

Applications

The MC8640DTHX1067NE is designed to cater to a wide range of applications, particularly in the networking and telecommunications sector. Its robust feature set makes it suitable for:

  • Enterprise and service provider routers and switches
  • Wireless infrastructure equipment
  • Network control and management systems
  • High-performance computing platforms

Technical Specifications

Attribute Details
Product Number MC8640DTHX1067NE
CPU Core Dual-core PowerPC e600
Frequency 1.067 GHz
Memory Support DDR2/DDR3 SDRAM
Networking Interfaces Gigabit Ethernet
I/O Interfaces PCIe, USB, Serial RapidIO
Security Engine Encryption and Authentication Protocols

In conclusion, the MC8640DTHX1067NE from NXP is a versatile and powerful processor that provides a scalable solution for high-end embedded applications. Its combination of processing power, memory support, and security features make it a highly competitive product in the market.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess