EN
  • EN
  • DE

MC8640DHX1067NE

Part No MC8640DHX1067NE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU PowerQUICC MC8xxx Processor RISC 32bit 1.067GHz 1.05V/1.8V/2.5V/3.3V 1023-Pin CBGA Tray / IC MPU MPC86XX 1.067GHZ 1023BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC86xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC e600
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.067GHz
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 1023-BCBGA, FCCBGA
Manufacturer Package 1023-FCCBGA (33x33)
Additional Interfaces DUART, HSSI, I2C, RapidIO
Win Source Part Number 788035-MC8640DHX1067NE
Popularity Medium
Supply and Demand Status Limited
Family Name MC8640D
Introduction Date December 09, 2009
ECCN 3A991.a.1
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC8640DHX1067NE CAD Model

Description

NXP MC8640DHX1067NE Product Overview

The NXP MC8640DHX1067NE is a high-performance, dual-core PowerPC microprocessor designed to meet the needs of embedded computing applications. This processor is part of NXP's QorIQ P series, which is renowned for its power efficiency, advanced integration, and exceptional processing capabilities. The MC8640DHX1067NE is particularly well-suited for networking, telecommunications, and industrial applications where reliability and performance are critical.

Key Features

  • Dual e600 Cores: Each core operates at a frequency of 1.067 GHz, delivering robust performance for complex computing tasks.
  • Integrated Memory Controller: Features a DDR2/DDR3 memory controller that supports up to 64-bit data paths, providing fast and efficient data access.
  • High-Speed Connectivity: Comes equipped with multiple high-speed interfaces including Gigabit Ethernet, PCI Express, and Serial RapidIO, enabling quick data transfer and connectivity with a variety of peripherals and networks.
  • Advanced Data Path Acceleration: The processor includes acceleration for packet parsing, classification, and distribution, which enhances throughput and efficiency in networked systems.
  • Power Architecture Technology: Built on Power Architecture technology, it offers a balance of performance and power consumption, making it ideal for environmentally conscious designs.
  • Virtualization Support: With support for virtualization, the MC8640DHX1067NE allows for the creation of multiple virtual machines, facilitating better resource utilization and system consolidation.

Applications

The versatility of the NXP MC8640DHX1067NE allows it to be used in a wide range of applications. It is particularly adept in:

  • Networking Equipment (Routers, Switches, Gateways)
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Wireless Base Stations
  • Aerospace and Defense Systems

In conclusion, the NXP MC8640DHX1067NE is a powerful and efficient processor that provides a solid foundation for building reliable, high-performance embedded systems. Its extensive feature set and support for high-speed interfaces make it a top choice for engineers and developers working on advanced embedded applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess