EN
  • EN
  • DE

MC860ENCZQ50D4R2

Part No MC860ENCZQ50D4R2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 50MHZ 357BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series MPC8xx
Package Tape & Reel
Product Status Obsolete
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 50MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10Mbps (4)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 95°C (TA)
Mounting Type Surface Mount
Package / Case 357-BBGA
Supplier Device Package 357-PBGA (25x25)
Additional Interfaces I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Base Product Number MC860
Standard Package 180 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Win Source Part Number 739892-MC860ENCZQ50D4R2
Ultra Librarian 3D Model Ultra Librarian MC860ENCZQ50D4R2 CAD Model

Description

Product Overview: MC860ENCZQ50D4R2

The MC860ENCZQ50D4R2 is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer, NXP. This advanced MCU is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of performance, power efficiency, and connectivity features. It is an ideal choice for automotive applications, industrial control systems, and Internet of Things (IoT) devices.

Key Features

  • Core: At the heart of the MC860ENCZQ50D4R2 lies a powerful core that is capable of executing complex instructions with high efficiency. This ensures smooth and reliable operation even in applications that require intensive processing.
  • Memory: The MCU comes equipped with ample memory, including both Flash and RAM, to support a wide range of applications and tasks. This allows for robust program storage and efficient data handling.
  • Clock Speed: With a high clock speed, the MC860ENCZQ50D4R2 can perform tasks quickly and efficiently, making it suitable for time-sensitive operations.
  • I/O Ports: A variety of input/output ports are available on this MCU, providing excellent versatility for connecting to different peripherals and sensors. This enhances the MCU's ability to interact with the external environment and gather data.
  • Connectivity: The MC860ENCZQ50D4R2 supports multiple communication protocols, ensuring seamless integration into existing systems and easy communication with other devices.
  • Power Management: NXP's focus on power efficiency is evident in this MCU, which features advanced power management capabilities to reduce energy consumption without compromising performance.
  • Temperature Range: Designed to withstand extreme conditions, this MCU operates reliably across a wide temperature range, making it suitable for use in harsh environments.

Applications

The versatility of the MC860ENCZQ50D4R2 makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Automotive systems, such as engine control units and infotainment
  • Industrial automation, including robotics and process control
  • Smart home devices and home automation systems
  • Wearable technology and portable electronics
  • IoT devices that require reliable data processing and connectivity

With its robust feature set and NXP's commitment to quality, the MC860ENCZQ50D4R2 stands out as a top-tier microcontroller for sophisticated electronic designs.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess