EN
  • EN
  • DE

MC7447AVU1420LB

Part No MC7447AVU1420LB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC74XX 1.42GHZ 360FCCBGA / PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.42GHz 360-FCCBGA (25x25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC74xx
Package Tray
Product Status Last Time Buy
Core Processor PowerPC G4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.42GHz
Co-Processors/DSP Multimedia; SIMD
Graphics Acceleration No
Voltage - I/O 1.8V, 2.5V
Temperature Range - Operating 0°C ~ 105°C (TA)
Package / Case 360-BCBGA, FCCBGA
Supplier Device Package 360-FCCBGA (25x25)
Base Product Number MC7447
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935309336157
Standard Package 44
Win Source Part Number 1077686-MC7447AVU1420LB
Ultra Librarian 3D Model Ultra Librarian MC7447AVU1420LB CAD Model

Description

The MC7447AVU1420LB is a high-performance microprocessor designed and manufactured by NXP Semiconductors. This processor is part of the PowerPC family, renowned for its robust architecture, which has been widely adopted in a variety of computing environments ranging from embedded systems to high-end servers.

Key Features:

  • Clock Speed: The processor operates at a clock speed of 1.42 GHz, which allows for efficient processing and quick execution of complex tasks.
  • Architecture: Built on the PowerPC RISC architecture, it delivers exceptional performance while maintaining energy efficiency, making it ideal for applications that require a balance between power consumption and processing capability.
  • L2 Cache: It comes equipped with an integrated L2 cache, which helps in speeding up data access times and overall system performance.
  • Thermal Design: The MC7447AVU1420LB is designed to work within a wide range of thermal conditions, ensuring reliable operation in diverse environments.
  • Package: This processor is available in a 483-pin BGA (Ball Grid Array) package, which facilitates efficient heat dissipation and provides a compact footprint for space-constrained applications.

Applications:

The versatility of the MC7447AVU1420LB makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Networking equipment such as routers and switches
  • High-performance computing systems
  • Embedded control systems
  • Avionics and defense systems
  • Medical imaging equipment

Quality and Reliability:

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The MC7447AVU1420LB undergoes rigorous testing to ensure it meets these standards, making it a dependable choice for critical applications where failure is not an option.

Support and Documentation:

Comprehensive technical support and detailed documentation are available for the MC7447AVU1420LB. NXP provides developers with datasheets, reference manuals, and design resources to facilitate the integration of this processor into their projects.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess