EN
  • EN
  • DE
  • IT

MC68HC908JL8MFAE

Part No MC68HC908JL8MFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 8KB Flash 5V 32-Pin LQFP Tray / IC MCU 8BIT 8KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI
Peripherals LED, LVD, POR, PWM
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 13x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 787910-MC68HC908JL8MFAE
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC908JL8
Introduction Date July 29, 2005
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC68HC908JL8MFAE CAD Model

Description

NXP MC68HC908JL8MFAE Microcontroller

The NXP MC68HC908JL8MFAE is a powerful and versatile 8-bit microcontroller that serves as a crucial component in a wide range of electronic applications. Designed for cost-sensitive and high-volume markets, this microcontroller is particularly well-suited for automotive, industrial control, and consumer electronics where reliability and efficiency are paramount.

At the heart of the MC68HC908JL8MFAE is a high-performance HC08 core that operates at a maximum frequency of 8 MHz. This core is supported by 8KB of on-chip flash memory, which is ideal for storing firmware and application code. Additionally, it boasts 256 bytes of Random Access Memory (RAM), providing sufficient space for temporary data storage and efficient task management.

Key Features:

  • Core: High-performance HC08 CPU core operating at up to 8 MHz frequency.
  • Memory: 8KB of flash memory for program storage and 256 bytes of RAM for data processing.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports enabling versatile interfacing with peripherals and other devices.
  • Timers: Integrated 16-bit timer system for precise event management and scheduling.
  • Analog-to-Digital Converter (ADC): On-board ADC with multiple channels for interfacing with analog sensors and converting signals to digital values.
  • Power Management: Sophisticated power-saving modes to ensure low power consumption for battery-powered applications.
  • Package: Available in a 32-pin QFP package, providing a compact footprint for space-constrained applications.

The MC68HC908JL8MFAE also includes robust on-chip peripherals such as a serial communications interface (SCI) for UART communication, which enables easy serial data exchange with other microcontrollers and devices. Furthermore, it features a watchdog timer to ensure system stability and to recover from unexpected conditions.

For developers, NXP provides comprehensive software and hardware support, including development tools and reference designs, to facilitate rapid prototyping and streamline the product development process. The combination of performance, memory, and rich peripheral set makes the MC68HC908JL8MFAE a reliable choice for designers looking to balance cost and functionality in their embedded systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3374 $52.0488
29+ $3.5589 $103.2081
44+ $3.4477 $151.6988
60+ $3.3365 $200.1900
78+ $3.2253 $251.5734
104+ $2.8916 $300.7264
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess