EN
  • EN
  • DE
  • IT

DS87C520-QNL

Part No DS87C520-QNL
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer Maxim Integrated
Series 87C
Package Tube
Part Status Obsolete
Number of I/O 32
Family Name DS87C520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 26
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845509-DS87C520-QNL
Ultra Librarian 3D Model Ultra Librarian DS87C520-QNL CAD Model

Description

DS87C520-QNL Microcontroller from Maxim Integrated

The DS87C520-QNL is a high-performance microcontroller designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products and technologies. This microcontroller is part of the 8051 family and is an ideal choice for demanding applications that require fast and reliable microcontroller performance.

At the heart of the DS87C520-QNL lies a powerful 8-bit microprocessor which is based on the well-known 8051 architecture. This ensures compatibility with a wide range of existing software and hardware tools. The microcontroller operates at a maximum frequency of 33 MHz, which is significantly higher than the standard 8051 devices, providing a substantial boost in speed and efficiency.

One of the standout features of the DS87C520-QNL is its integrated memory. It comes equipped with 16KB of on-chip static RAM, which allows for rapid data access and manipulation without the need for external memory components. This not only simplifies the design but also helps to reduce system costs and power consumption.

The DS87C520-QNL also boasts a robust set of peripherals. It includes three timer/counters, a full-duplex serial port, and four 8-bit I/O ports, which provide ample opportunities for interfacing with other components and peripherals. Additionally, the microcontroller supports multiple power-saving modes, which is crucial for battery-powered or energy-sensitive applications.

For enhanced security, the DS87C520-QNL features a hardware-based watchdog timer, which helps prevent system failures by resetting the microcontroller in the event of a software malfunction or other error conditions. Furthermore, the device includes built-in power-fail reset and early-warning power-fail interrupt circuits, ensuring reliable operation under variable power conditions.

Overall, the DS87C520-QNL from Maxim Integrated is a feature-rich and high-performance microcontroller that is well-suited for a variety of industrial, consumer, and communication applications. Its robust instruction set, high-speed operation, and integrated features make it an excellent choice for designers looking to optimize their system performance while maintaining cost-effectiveness and energy efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.5280 $54.5280
3+ $44.7410 $134.2230
4+ $43.3428 $173.3712
5+ $41.9447 $209.7235
7+ $40.5465 $283.8255
9+ $36.3520 $327.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess