EN
  • EN
  • DE

MC68HC908GR16CFJ

Part No MC68HC908GR16CFJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 3.3V/5V 32-Pin LQFP / IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity LIN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 787898-MC68HC908GR16CFJ
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC908
Introduction Date February 28, 2003
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908GR16CFJ CAD Model

Description

Product Overview: NXP MC68HC908GR16CFJ

The NXP MC68HC908GR16CFJ is a robust microcontroller designed to offer an optimal combination of processing power, peripheral set, and power efficiency for a wide range of embedded applications. This microcontroller is part of the MC68HC08 family, which is well-known for its high performance and flexibility, making it an excellent choice for automotive, industrial, and consumer electronics markets.

Key Features:

  • Core: The MC68HC908GR16CFJ features a HC08 core, which operates at a maximum internal bus frequency of 8 MHz. Its efficient architecture ensures that applications can run smoothly and responsively.
  • Memory: With 16 KB of flash memory, this microcontroller provides ample space for program storage. Additionally, 512 bytes of RAM are available for temporary data storage and efficient processing.
  • Input/Output: This device comes equipped with 38 general-purpose input/output (GPIO) pins, giving it the versatility to handle various interfacing requirements.
  • Timers: An 8-channel, 16-bit timer system is integrated into the MC68HC908GR16CFJ, which can be used for precise event counting, input capture, output compare, and pulse-width modulation (PWM).
  • Analog-to-Digital Converter: A built-in 10-bit analog-to-digital converter (ADC) with 8 channels allows the microcontroller to interface with analog sensors and convert their signals to digital values for processing.
  • Serial Communication Interface: It includes a serial communication interface (SCI) that supports asynchronous serial data transfer, which is essential for applications requiring communication with other devices, such as sensors, actuators, or other microcontrollers.
  • Power Efficiency: The MC68HC908GR16CFJ is designed for low-power operation, featuring multiple power-saving modes, which are critical for battery-powered or energy-sensitive applications.
  • Package: This microcontroller is available in a 44-pin LQFP (Low-Profile Quad Flat Package), which provides a compact footprint suitable for space-constrained applications.

Applications:

The versatility of the NXP MC68HC908GR16CFJ makes it suitable for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home automation and smart appliances
  • Consumer electronics
  • Medical devices
  • Portable instrumentation

Overall, the MC68HC908GR16CFJ microcontroller is a powerful and efficient solution for designers seeking a balance between performance, power consumption, and peripheral availability.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6382 $61.1056
19+ $6.2674 $119.0806
29+ $6.0715 $176.0735
40+ $5.8756 $235.0240
51+ $5.6798 $289.6698
69+ $5.0922 $351.3618
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 999 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess