EN
  • EN
  • DE

MC68HC711E20CFN2

Part No MC68HC711E20CFN2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC11 CISC 20KB EPROM 5V 52-Pin PLCC / IC MCU 8BIT 20KB OTP 52PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC11
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC11
Core Size 8-Bit
Speed 2MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 38
Program Memory Size 20KB (20K x 8)
Program Memory Type One Time Programmable(OTP)
EEPROM Size 512 x 8
RAM Size 768 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-LCC (J-Lead)
Manufacturer Package 52-PLCC (19.1x19.1)
Win Source Part Number 787888-MC68HC711E20CFN2
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC711E20
Introduction Date October 31, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC711E20CFN2 CAD Model

Description

The NXP MC68HC711E20CFN2 is a powerful and versatile microcontroller that serves as an integral component in a wide range of embedded systems. This 8-bit microcontroller, based on the HC11 family, is designed to offer a balanced combination of processing power, peripheral integration, and ease of use for a variety of applications.

Key Features

  • CPU: The MC68HC711E20CFN2 is built around a robust HC11 core that provides reliable performance for time-critical applications. Its 8-bit architecture is optimized for control-oriented tasks, making it a popular choice in the industrial and automotive sectors.
  • Memory: This microcontroller comes with 20 KB of on-chip read-only memory (ROM), which can store the user's application code securely. Additionally, it features 512 bytes of Random Access Memory (RAM) for dynamic data storage and manipulation.
  • Digital Peripherals: A variety of integrated digital peripherals, including several timer modules, a 6-channel 8-bit analog-to-digital converter (ADC), and a serial communication interface (SCI), provide the necessary tools for complex digital interactions and data handling.
  • Input/Output: The device offers a comprehensive set of input/output (I/O) pins that facilitate interaction with external components and provide the means for signal control and data exchange.
  • Packaging: The MC68HC711E20CFN2 is packaged in a 52-pin PLCC (Plastic Leaded Chip Carrier), which is suitable for surface mounting and provides a compact footprint for space-constrained applications.
  • Power Management: It features an efficient power management system that allows for low-power operation, making it ideal for battery-powered and portable devices.

Applications

The flexibility and feature set of the MC68HC711E20CFN2 make it an excellent choice for a wide array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Home appliances
  • Medical devices

With its robust architecture, comprehensive feature set, and proven reliability, the NXP MC68HC711E20CFN2 microcontroller is a go-to solution for designers and engineers looking to develop sophisticated and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.4436 $63.4436
2+ $52.0563 $104.1126
3+ $50.4296 $151.2888
5+ $48.8028 $244.0140
6+ $47.1761 $283.0566
8+ $42.2958 $338.3664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess