EN
  • EN
  • DE

MC68HC16Z1VEH16

Part No MC68HC16Z1VEH16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 132PQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197378-MC68HC16Z1VEH16
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series HC16
Package Tray
Product Status Not For New Designs
Core Processor CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian MC68HC16Z1VEH16 CAD Model

Description

The MC68HC16Z1VEH16 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust architecture and versatility in various applications. This 16-bit MCU is designed to cater to the demanding needs of automotive, industrial control, and embedded systems, where reliability and efficiency are paramount.

Key Features

  • Advanced CPU16 Core: At the heart of the MC68HC16Z1VEH16 is the CPU16 core, a powerful 16-bit microprocessor that provides a perfect balance between high-speed data processing and low power consumption.
  • On-Chip Memory: This MCU comes equipped with a substantial amount of on-chip memory, including RAM and EEPROM, which facilitates quick data access and storage without the need for additional external memory components.
  • Integrated Peripherals: The device boasts a range of integrated peripherals such as multiple timer modules, a versatile communication interface that supports various protocols, and analog-to-digital converters (ADCs) for interfacing with analog sensors and devices.
  • High-Speed Operation: With a maximum operating frequency that ensures swift execution of instructions, the MC68HC16Z1VEH16 is capable of handling complex tasks efficiently.
  • Low Power Modes: Energy efficiency is a key aspect of this MCU, with multiple low power modes that significantly reduce power consumption during idle or standby periods, thus extending the life of battery-powered applications.

Applications

The versatility of the MC68HC16Z1VEH16 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Embedded control systems
  • Medical devices

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The MC68HC16Z1VEH16 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and longevity in the field.

For designers and engineers looking for a robust MCU with extensive features and a proven track record, the MC68HC16Z1VEH16 from NXP is an excellent choice that promises to deliver exceptional performance in the most challenging environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess