EN
  • EN
  • DE
  • IT

MC68HC11F1CFN4R2

Part No MC68HC11F1CFN4R2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 68PLCC  /  HC11 series Microcontroller IC 8-Bit 4MHz ROMless 68-PLCC (24.21x24.21)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC11
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 4MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 30
Program Memory Type ROMless
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 4.75V ~ 5.25V
Data Converters A/D 8x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.21x24.21)
Base Product Number MC68
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names MC68HC11F1CFN4RCT,MC68HC11F1CFN4RTR
Standard Package 250
Win Source Part Number 1008728-MC68HC11F1CFN4R2
Ultra Librarian 3D Model Ultra Librarian MC68HC11F1CFN4R2 CAD Model

Description

Product Overview: NXP MC68HC11F1CFN4R2 Microcontroller

The NXP MC68HC11F1CFN4R2 is a versatile and powerful microcontroller that serves as a core component in a wide range of embedded systems. This microcontroller is part of the MC68HC11 family, which is known for its high integration, extensive peripheral set, and flexibility, making it ideal for automotive, industrial control, and consumer electronics applications.

Key Features

  • Advanced CPU: At the heart of the MC68HC11F1CFN4R2 is an advanced 8-bit CPU, which is capable of addressing up to 64KB of memory. It provides a robust instruction set optimized for a wide range of tasks.
  • On-Chip Memory: The microcontroller includes 512 bytes of RAM and 1KB of EEPROM, which allows for efficient data storage and retrieval without the need for external memory components.
  • Rich Peripheral Set: It features a variety of built-in peripherals, such as an 8-channel, 8-bit A/D converter, a 16-bit timer system, and a serial communication interface. These features enable the microcontroller to handle complex tasks and interface with other components in a system.
  • Flexible I/O Options: The MC68HC11F1CFN4R2 provides numerous input/output ports, which can be programmed to meet specific application needs, offering versatility in system design.
  • Power Management: This microcontroller supports various power-saving modes, which are crucial for battery-operated devices, ensuring efficient power consumption.

Applications

The NXP MC68HC11F1CFN4R2 is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Home appliances
  • Medical devices

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MC68HC11F1CFN4R2 is no exception. This microcontroller is designed to meet the stringent requirements of the automotive industry, ensuring high levels of performance and durability even in harsh environments.

Conclusion

In conclusion, the NXP MC68HC11F1CFN4R2 microcontroller is a highly integrated and feature-rich component that provides designers with the flexibility and functionality needed to create sophisticated and reliable embedded systems. Its combination of on-chip features and powerful CPU makes it an excellent choice for a wide array of applications.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $344.1176 $344.1176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess