EN
  • EN
  • DE

MC68HC11F1CFN3

Part No MC68HC11F1CFN3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC11 series Microcontroller IC 8-Bit 3MHz - ROMless 68-PLCC (24.21x24.21)
Manufacturer NXP
Series HC11
Package Tube
Part Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 3MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 30
Program Memory Type ROMless
EEPROM Size 512 x 8
Supply Voltage 4.75V ~ 5.25V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 68-LCC (J-Lead)
Case / Package 68-PLCC (24.21x24.21)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 18
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883533-MC68HC11F1CFN3
Ultra Librarian 3D Model Ultra Librarian MC68HC11F1CFN3 CAD Model

Description

Overview of the MC68HC11F1CFN3 Microcontroller

The MC68HC11F1CFN3 is a powerful microcontroller unit (MCU) from NXP Semiconductors, designed to offer a versatile and efficient solution for embedded control systems. This MCU is part of the MC68HC11 family, which is renowned for its high integration, extensive peripheral set, and flexibility, making it an ideal choice for a wide range of applications in automotive, industrial, and consumer markets.

Key Features

  • Advanced CPU: At the heart of the MC68HC11F1CFN3 is an advanced 8-bit CPU, which is capable of addressing up to 64KB of memory. The CPU is designed to provide a balance between high performance and low power consumption, ensuring efficient operation even in power-sensitive applications.
  • On-Chip Memory: The MCU comes with a generous amount of on-chip memory, including RAM, EEPROM, and ROM, which facilitates quick and reliable data storage and retrieval without the need for external memory components.
  • Rich Peripheral Set: This MCU is equipped with a variety of built-in peripherals, such as multiple timer systems, serial communication interfaces (SCI and SPI), an 8-channel, 8-bit analog-to-digital converter (ADC), and a 16-bit timer interface module. These integrated peripherals reduce the need for additional components and simplify circuit design.
  • Flexible I/O Options: With its versatile input/output options, the MC68HC11F1CFN3 can handle a wide array of signals and tasks, making it highly adaptable to specific needs and enabling easier interfacing with other devices.

Applications

The MC68HC11F1CFN3's robust feature set and adaptability make it suitable for a variety of applications, such as:

  • Automotive control systems
  • Industrial automation and control
  • Robotics
  • Consumer electronics
  • Instrumentation

Reliability and Support

NXP Semiconductors ensures that the MC68HC11F1CFN3 is manufactured to the highest quality standards, providing reliable performance in even the most demanding environments. Additionally, NXP offers comprehensive technical support for developers, including detailed datasheets, application notes, and development tools, to facilitate the integration of the MCU into various projects.

In summary, the MC68HC11F1CFN3 from NXP Semiconductors is a highly integrated and flexible microcontroller that is designed to meet the needs of a broad range of embedded control applications, offering both performance and ease of use.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess