EN
  • EN
  • DE

MC68HC11E0CFNE3

Part No MC68HC11E0CFNE3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description M68HC11E Family | IC MCU 8BIT ROMLESS 52PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor HC11
Data Bus Width 8-Bit
Speed 3MHz
Connectivity SCI, SPI
Peripherals POR, WDT
The number of I/O 38
Program Memory Type ROMless
Date RAM Size 512 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-LCC
Supplier Device Package 52-PLCC (19.1x19.1)
Family Part Number MC68HC11
Manufacturer Pack Quantity 23
MSL Level 3 (168 Hours)
Win Source Part Number 1218951-MC68HC11E0CFNE3
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HC11E0CFNE3 CAD Model

Description

Product Overview: MC68HC11E0CFNE3

The MC68HC11E0CFNE3 is a versatile microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This robust MCU is based on the HC11 architecture, which is renowned for its exceptional mix of high performance and low power consumption.

Key Features

  • Advanced CPU: At the heart of the MC68HC11E0CFNE3 is an advanced 8-bit CPU, capable of handling complex computations with ease. The processor is designed to operate at a maximum frequency of 3 MHz, providing a balanced performance for time-sensitive tasks.
  • On-Chip Memory: It comes equipped with 512 bytes of RAM and 12KB of ROM, offering ample space for program storage and data processing without the need for external memory components.
  • Rich Peripheral Set: The MCU features a variety of built-in peripherals, including an 8-channel, 8-bit analog-to-digital converter (ADC), serial communication interfaces (SCI and SPI), and a timer system that supports input capture, output compare, and pulse accumulator functions.
  • Flexible I/O Options: With up to 38 general-purpose I/O pins, the MC68HC11E0CFNE3 provides the flexibility needed to interface with a wide array of sensors, actuators, and other electronic components.
  • Power Management: Designed with power efficiency in mind, the microcontroller features several power-saving modes, including stop and wait modes, which help reduce power consumption during idle periods.
  • Package and Temperature Range: The MC68HC11E0CFNE3 is available in a 52-pin PLCC package and is rated for an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The MC68HC11E0CFNE3 is ideal for a broad spectrum of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Home appliances
  • Consumer electronics

With its rich feature set and robust design, the NXP MC68HC11E0CFNE3 MCU is a reliable choice for developers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess