EN
  • EN
  • DE

MC68HC11D0CFNE2

Part No MC68HC11D0CFNE2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC / HC11 series Microcontroller IC 8-Bit 2MHz ROMless 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC11
Package Tube
Product Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 2MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 26
Program Memory Type ROMless
RAM Size 192 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 26
Win Source Part Number 992681-MC68HC11D0CFNE2
Ultra Librarian 3D Model Ultra Librarian MC68HC11D0CFNE2 CAD Model

Description

The MC68HC11D0CFNE2 is a powerful 8-bit microcontroller from NXP Semiconductors, designed to offer a versatile and efficient solution for embedded control systems. This microcontroller is part of the MC68HC11 family, which is well-known for its robust performance and wide range of integrated features. The MC68HC11D0CFNE2 is particularly suitable for automotive, industrial, and consumer applications where reliable operation under varying conditions is a necessity.

Key Features

  • Central Processing Unit: The MC68HC11D0CFNE2 boasts a HC11 core which provides a perfect balance between speed and power consumption. Its sophisticated CPU supports a comprehensive instruction set that enables complex operations and calculations, making it ideal for a variety of control tasks.
  • Memory: This microcontroller comes with an integrated memory system, including EEPROM, RAM, and ROM, which allows for flexible data storage and code execution without the need for external memory components.
  • Digital Peripherals: A host of digital peripherals are included, such as multiple timer functions, a serial communication interface, and an 8-channel, 8-bit analog-to-digital converter (ADC) which expands its capabilities in handling various sensor inputs and control outputs.
  • Input/Output Ports: It offers a range of I/O ports that can be configured to interface with a variety of external devices, providing excellent versatility in system design.
  • Power Management: The device features sophisticated power-saving modes, which are critical for battery-operated and energy-conscious applications. This ensures efficient power usage without compromising performance.

Applications

The MC68HC11D0CFNE2 is engineered to meet the demands of a broad spectrum of applications. Its robust architecture makes it an ideal choice for:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Robotics
  • Instrumentation and measurement devices

Overall, the MC68HC11D0CFNE2 from NXP is a highly capable microcontroller that delivers performance, efficiency, and reliability, making it an excellent choice for designers looking to develop advanced embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess