EN
  • EN
  • DE

MC68340CFE16E

Part No MC68340CFE16E
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M683XX 16MHZ 144CQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU32 Microprocessor IC series 1 Core, 32-Bit 16MHz 144-CQFP (26.77x26.77)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Obsolete
Core Processor CPU32
Speed 16MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-BCQFP
Case / Package 144-CQFP (26.77x26.77)
Family Name MC683
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 120
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926191-MC68340CFE16E
Ultra Librarian 3D Model Ultra Librarian MC68340CFE16E CAD Model

Description

NXP MC68340CFE16E Integrated Processor

The NXP MC68340CFE16E is a highly-integrated microprocessor combining the functionality of a versatile 32-bit CPU with high-performance peripherals. This powerful processor is designed to cater to a wide array of embedded control applications, delivering efficient performance with its 16 MHz clock speed. The MC68340CFE16E is part of the MC683xx family, which is well-known for its robust architecture, making it a reliable choice for industrial, automotive, and consumer electronics applications.

At the heart of the MC68340CFE16E is the 32-bit 68000 microprocessor core, which provides a solid foundation for running complex tasks with ease. The processor's integration of various peripherals reduces the need for additional external components, thereby simplifying design and saving on system costs. These peripherals include a DMA controller, timer modules, a parallel interface, and a serial communication interface, which collectively enhance the processor's capability to handle various I/O operations efficiently.

The DMA (Direct Memory Access) controller is a key feature that allows for fast data transfers between memory and peripherals without burdening the CPU, thus enabling the processor to execute other tasks concurrently. The timer modules are essential for precise event timing and system task scheduling, while the parallel interface module facilitates the connection with other processors or peripherals in a system. Additionally, the serial communication interface supports various protocols, ensuring flexible communication options with external devices.

The MC68340CFE16E also boasts a modular design, which allows for a configurable system that can be tailored to specific application requirements. This flexibility is particularly beneficial for custom embedded solutions where specific functionalities are needed. Furthermore, the processor supports a wide range of operating voltages and temperatures, making it suitable for harsh environments and demanding applications.

Overall, the NXP MC68340CFE16E is a powerful and versatile microprocessor that offers an optimal balance of processing power, integrated peripherals, and design flexibility, making it an ideal choice for engineers and developers seeking a reliable and efficient solution for their embedded control systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess