Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 68040 Microprocessor IC series 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)
Manufacturer NXP
Series M680x0
Package Tray
Part Status Obsolete
Core Processor 68040
Speed 33MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 184-BCQFP
Case / Package 184-CQFP (31.3x31.3)
Family Name MC680
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883503-MC68040FE33A
Ultra Librarian 3D Model Ultra Librarian MC68040FE33A CAD Model

Description

The NXP MC68040FE33A is a high-performance 32-bit microprocessor that stands as a testament to NXP's commitment to providing advanced processing solutions. This microprocessor is part of the illustrious MC680x0 line, renowned for their integration into a wide array of computing systems, from desktop computers to sophisticated embedded systems.

At the heart of the MC68040FE33A lies a 33 MHz clock speed, which propels the processor to deliver robust performance for complex computations and multitasking operations. The integration of a floating-point unit (FPU) enhances the processor’s capability to handle computationally intensive tasks, such as graphics processing and scientific calculations, with greater efficiency.

The NXP MC68040FE33A is designed with a fully integrated cache system that includes separate 4 KB instruction and data caches (I-cache and D-cache). This arrangement significantly improves the processor's throughput by reducing memory latency and increasing the speed at which instructions can be executed.

One of the standout features of the MC68040FE33A is its memory management unit (MMU). The MMU provides sophisticated virtual memory support, enabling the processor to utilize available RAM more effectively, which is crucial for running modern operating systems and complex applications that demand dynamic memory allocation.

The processor's pipelining architecture is another highlight, which allows for overlapping instruction execution, thus optimizing the CPU's performance and throughput. This makes the MC68040FE33A an excellent choice for systems where high processing speed and efficient multitasking are of paramount importance.

The MC68040FE33A is built with versatility in mind, supporting a wide range of interfaces and peripheral connections. This flexibility ensures that it can be easily integrated into various hardware designs, making it a suitable option for both legacy systems and new projects that require a reliable and powerful CPU.

Overall, the NXP MC68040FE33A microprocessor is a powerful and versatile component that is well-suited for a variety of demanding applications. Its combination of speed, integrated features, and NXP's reputation for quality make it a strong candidate for any project requiring a robust 32-bit processing solution.

You May Also Be Interested in

Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $267.9601 $267.9601
2+ $240.2401 $480.4802
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 103 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention