EN
  • EN
  • DE

MPC860SRCVR50D4

Part No MPC860SRCVR50D4
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 50MHZ 357BGA / MPU PowerQUICC MPC8xx Processor RISC 32bit 0.32um 50MHz 357-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC8xx
Packaging Tray
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 50MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (4)
Voltage - I/O 3.3V
Operating Temperature Range -40°C ~ 95°C (TA)
Package 357-BBGA
Manufacturer Package 357-PBGA (25x25)
Additional Interfaces HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Win Source Part Number 789307-MPC860SRCVR50D4
Popularity Medium
Supply and Demand Status Limited
Family Name MPC860
Introduction Date October 07, 2004
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MPC860SRCVR50D4 CAD Model

Description

The NXP MPC860SRCVR50D4 is a highly integrated microprocessor that serves as the core of many embedded systems. Designed by NXP Semiconductors, this processor belongs to the PowerQUICC family, which is well-known for its powerful processing capabilities and versatility. The MPC860 is particularly suitable for applications requiring high-speed data processing and efficient communication interfaces.

Key Features

  • High-Performance Core: At the heart of the MPC860SRCVR50D4 is a PowerPC core that operates at a frequency of 50 MHz, providing robust computational power for complex tasks.
  • Integrated Communications: This processor features multiple communication controllers, including a 10/100 Mbps Ethernet controller, HDLC controllers, and UARTs, making it ideal for networking and telecommunications.
  • System Integration: The device offers a high degree of system integration, which simplifies board design and reduces overall system costs. It includes a memory controller that supports a wide range of memory types.
  • Flexibility: The MPC860 supports a variety of peripherals and interfaces, allowing designers to create systems tailored to specific requirements without the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the processor is suitable for applications where power conservation is critical.

Applications

The NXP MPC860SRCVR50D4 is designed for a broad range of applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Wireless infrastructure and base stations
  • Industrial control systems
  • Medical equipment
  • Embedded computing platforms

Quality and Reliability

NXP is known for its commitment to quality, and the MPC860SRCVR50D4 is no exception. It is manufactured using advanced semiconductor processes that ensure high reliability and performance over a wide range of operating conditions. Furthermore, the processor is backed by NXP's extensive support and documentation, making it a trusted choice for designers and engineers around the world.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess