EN
  • EN
  • DE

MC56F82643VLC

Part No MC56F82643VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32LQFP / 56800EX series Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series 56F8xxx
Package Tray
Core Processor 56800EX
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity SCI
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2.7V ~ 3.6V
Data Converters A/D 6x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-14723,935378151557
Standard Package 250
Win Source Part Number 1025759-MC56F82643VLC
Ultra Librarian 3D Model Ultra Librarian MC56F82643VLC CAD Model

Description

The NXP MC56F82643VLC is a high-performance digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This innovative product from NXP is part of the 56F82xxx series of controllers, which are designed to deliver optimal performance for a wide range of applications, including industrial control, automotive systems, and consumer electronics.

Key Features and Benefits

  • Integrated DSP and MCU: The MC56F82643VLC features a 32-bit DSP core along with a MCU unit, providing a versatile platform for complex algorithms and control tasks.
  • High Performance: With a core frequency of up to 100 MHz, this device can execute up to 100 Million Instructions Per Second (MIPS), ensuring swift and efficient processing for demanding applications.
  • Memory and Storage: The device is equipped with 128 KB of flash memory and 12 KB of RAM, facilitating robust storage and quick access to data.
  • Advanced Peripherals: It includes a range of peripherals, such as multiple analog-to-digital converters (ADCs), timers, and communication interfaces like UART, SPI, and I2C, enabling versatile connectivity and control options.
  • Low Power Consumption: Designed with power efficiency in mind, the MC56F82643VLC offers several power-saving modes, making it suitable for battery-operated devices.
  • Robust Design: The product is available in a 100-LQFP package, ensuring durability and ease of integration into various designs.

Applications

The MC56F82643VLC is ideal for a multitude of applications that require a combination of data processing, control, and real-time operation. Its capabilities make it well-suited for:

  • Motor Control (BLDC, PMSM, ACIM)
  • Power Management Systems
  • Industrial Automation
  • Robotics
  • Smart Sensors
  • Automotive Control Systems
  • Audio Processing

Design Support

NXP provides extensive support for the MC56F82643VLC, including development tools, software libraries, and reference designs to accelerate the development process and help engineers leverage the full potential of the device in their applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess